EN
  • EN
  • DE
  • IT

EC21JFA-512-STD

Part No EC21JFA-512-STD
Manufacturer Quectel
Catalog RF Transceiver Modules
Description RF TXRX MOD CELLULAR CARD EDGE / Cellular LTE Transceiver Module Antenna Not Included Card Edge
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Quectel
Package Tape & Reel
Product Status Active
Programmable Not Verified
RF Family/Standard Cellular
Protocol LTE
Data Rate 10Mbps
Power - Output 33dBm
Sensitivity -102dBm
Serial Interfaces UART, USB
Antenna Type Antenna Not Included
Voltage - Supply 3V ~ 3.6V
Current - Receiving 34mA
Current - Transmitting 34mA
Mounting Type Card Edge
Temperature Range - Operating -40°C ~ 80°C
Package / Case Module
Base Product Number EC21
Standard Package 250 pcs
MSL Level 3 (168 Hours)
ECCN 5A992C SC
HTSUS 8517.62.0090
Win Source Part Number 846912-EC21JFA-512-STD
Ultra Librarian 3D Model Ultra Librarian EC21JFA-512-STD CAD Model

Description

The Win Source Part Number 846912-EC21JFA-512-STD is an RF Transceiver Module and Modem designed for LTE networks.

  • Category: RF and Wireless
  • Package: Tape and Reel
  • Protocol: LTE
  • Data Rate: 10Mbps
  • Power Output: 33dBm
  • Sensitivity: -102dBm
  • Current Consumption (Rx): 34mA
  • Current Consumption (Tx): 34mA
  • Voltage Supply: 3V to 3.6V
  • Temperature Range: -40°C to 80°C
  • Interfaces: UART, USB
  • Mounting Type: Card Edge
  • Manufacturer: Quectel
  • Product Status: Active

You May Also Be Interested in

Laird Connectivity Inc.
RF TXRX MODULE BLUETOOTH SMD
Need more? Email Us
Digi International
RF TXRX MOD 802.15.4 TRC ANT TH
Need more? Email Us
Laird Connectivity Inc.
RF TXRX MODULE BT CHIP SMD
Need more? Email Us
U-blox
RF TXRX MODULE BT TRACE ANT SMD
Lowest to $14.3743
Laird Connectivity Inc.
RF TXRX MODULE BT I-PEX MHF4 SMD
Need more? Email Us
Mini-Circuits
BIAS TEE / SMA / ROHS
Need more? Email Us
Microchip Technology
RF TXRX MODULE WIFI SMD
Need more? Email Us
Fanstel Corp.
RF TXRX MODULE BT PCB TRACE SMD
Lowest to $29.6399
Laird Connectivity Inc.
RF TXRX MOD BLUETOOTH CHIP SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess