EN
  • EN
  • DE

QS70581-25TF

Part No QS70581-25TF
Manufacturer Quality Semiconductor
Catalog OEM Parts (O - R)
Description IC SRAM 144K 40MHZ / SRAM Memory IC 144Kb (8K x 18) 40 MHz 25 ns
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Quality Semiconductor
Series QS70581
Package Bulk
Product Status Obsolete
Memory Type Volatile
Memory Format SRAM
Technology SRAM
Memory Size 144Kb (8K x 18)
Clock Frequency 40 MHz
Write Cycle Time - Word, Page 25ns
Access Time 25 ns
Voltage - Supply 5V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 100-TQFP
ECCN EAR99
HTSUS 8542.32.0041
Other Names 2156-QS70581-25TF,QSIQSIQS70581-25TF
Standard Package 1
Win Source Part Number 1022318-QS70581-25TF
Ultra Librarian 3D Model Ultra Librarian QS70581-25TF CAD Model

Description

The QS70581-25TF is a volatile SRAM memory IC designed for use in various applications.

  • Memory Size: 144Kb (8K x 18)
  • Access Time: 25 ns
  • Series: QS70581
  • Packaging: bulk
  • ECCN: EAR99
  • Status: obsolete
  • Clock Frequency: 40 MHz
  • Write Cycle Time: 25ns
  • Operating Temperature: 0°C to 70°C
  • Voltage Supply: 5V
  • Manufacturer: Quality Semiconductor

You May Also Be Interested in

Ricoh
IC Smc Volt Reg 3V
Lowest to $0.2610
Nisshinbo Micro Devices Inc.
IC REG LIN POS ADJ 150MA SOT89-5 / Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA SOT-89-5
Need more? Email Us
Sharp Microelectronics
SSR RELAY SPST-NO 600MA 0-240V / Solid State SPST-NO (1 Form A) 8-DIP (0.300", 7.62mm), 7 Leads
Lowest to $0.5094
Ricoh
Need more? Email Us
Qorvo US Inc.
RF Switch, SPDT, .7 to 2.7 GHz, .15 dB to 0.5 dB IL, 23 dB Iso, 1.5 x 1.1 mm, 10 Pin Laminate, RF Antenna Switch
Lowest to $0.6537
Eaton / Cutler Hammer
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
Pericom
33V Octal trans Latch 3State
Need more? Email Us
Pericom
Lowest to $3.9178

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess