EN
  • EN
  • DE

WTR-3925-2-106BWLPSP-TR

Part No WTR-3925-2-106BWLPSP-TR
Manufacturer Qualcomm
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer QUALCOMM
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842540-WTR-3925-2-106BWLPSP-TR
Ultra Librarian 3D Model Ultra Librarian WTR-3925-2-106BWLPSP-TR CAD Model

Description

The WTR-3925-2-106BWLPSP-TR, manufactured by Qualcomm, is a Radio Frequency (RF) transceiver IC that plays a vital role in wireless communication devices. It is a highly integrated component that manages both the transmission and reception of radio signals, making it indispensable for cellular and connectivity applications. This transceiver is specifically designed to support multiple frequency bands and a variety of modulation schemes, enabling seamless connectivity to different cellular networks worldwide.

Applications:

  • Smartphones: Enables cellular communication (2G, 3G, 4G LTE, and potentially 5G) in mobile phones.
  • Tablets: Provides cellular data connectivity in tablet devices.
  • Mobile Hotspots: Used in portable Wi-Fi hotspots to offer internet access through cellular networks.
  • IoT Devices: Integrated into Internet of Things (IoT) devices requiring cellular communication, such as smart sensors and tracking devices.
  • Automotive Telematics: Employed in connected car systems for vehicle communication and data transmission.

Features:

  • Multi-Band Operation: Supports multiple frequency bands, ensuring global compatibility with diverse cellular networks.
  • Integrated Transceiver: Combines transmitter and receiver functionalities into a single integrated circuit.
  • Low Power Consumption: Optimized for efficient power usage, extending battery life in portable devices.
  • Advanced Modulation: Supports various modulation techniques for efficient data transmission and reception.
  • Compact Design: Designed with a small footprint for easy integration into compact electronic devices.

Benefits:

  • Global Connectivity: Facilitates connection to cellular networks worldwide, ensuring broad compatibility.
  • Prolonged Battery Life: Low power consumption maximizes battery performance in mobile applications, extending usage time.
  • Simplified Device Design: High integration reduces the number of external components required, simplifying the design process.
  • Reliable Data Transmission: Advanced modulation techniques ensure efficient and reliable data transmission and reception.
  • Smaller Device Footprint: Compact design enables the development of smaller and more portable electronic devices.

This RF transceiver typically includes advanced features like adaptive bandwidth allocation, dynamic power control, and interference mitigation, which optimize performance in various operational conditions. It is generally used in conjunction with a baseband processor and power management IC to create a complete cellular communication solution. Specific specifications, such as supported frequency bands, output power, and receiver sensitivity, can vary depending on the specific model and application requirements. It is a critical component for enabling reliable and high-speed wireless communication in a wide array of modern devices.

You May Also Be Interested in

Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,950 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess