EN
  • EN
  • DE

LTV-817S1-TA1-C

Part No LTV-817S1-TA1-C
Manufacturer Lite-On Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Lite-On Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828812-LTV-817S1-TA1-C
Ultra Librarian 3D Model Ultra Librarian LTV-817S1-TA1-C CAD Model

Description

The LTV-817S1-TA1-C is a surface-mount (SMD) photocoupler manufactured by Lite-On Inc. It's designed to provide electrical isolation between input and output circuits, utilizing an infrared LED and a phototransistor. The 'S1' indicates a surface-mount package, 'TA1' likely refers to a specific taping and reeling option for automated assembly, and 'C' signifies a specific CTR (Current Transfer Ratio) range.

Applications:

  • Surface Mount Board Assemblies: Ideal for automated PCB assembly lines.
  • Industrial Control Systems: Used in various industrial applications requiring isolation.
  • Power Supplies: Provides feedback isolation in power supply designs.
  • Motor Control Circuits: Isolates control signals for motors.
  • Data Communication Interfaces: Isolates data lines in communication systems.

Features:

  • Surface Mount Package (S1): Enables high-density board designs and automated assembly.
  • CTR (Current Transfer Ratio): The 'C' likely defines a particular CTR range; datasheet required for precise value.
  • TA1 (Tape and Reel): Suitable for automated pick-and-place assembly equipment.
  • High Isolation Voltage: Provides robust electrical isolation.
  • Compact Size: Saves valuable board space.

Benefits:

  • Automated Assembly: Facilitates efficient and cost-effective manufacturing.
  • Space Saving: Allows for denser circuit board designs.
  • Electrical Isolation: Protects circuits from voltage spikes and noise.
  • Improved Reliability: Enhances system reliability by isolating sensitive components.
  • Simplified Design: Makes isolation easier to implement in circuit designs.

Additional Details:

The LTV-817S1-TA1-C features a forward current rating of around 50mA for the input LED and a collector-emitter voltage of approximately 80V. Its operating temperature range typically spans from -30°C to +100°C. The 'TA1' indicates that the component is supplied on tape and reel, which is crucial for automated assembly processes. The 'C' likely defines a specific CTR range, and it's critical to consult the datasheet to determine the exact CTR value for your application. The isolation voltage is usually very high, providing excellent protection against high-voltage transients. The surface-mount package enables efficient soldering and reduces assembly time. The component is typically RoHS compliant.

You May Also Be Interested in

Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
1,030+ $0.0563 $57.9890
2,500+ $0.0462 $115.5000
3,870+ $0.0448 $173.3760
5,335+ $0.0434 $231.5390
6,890+ $0.0420 $289.3800
9,235+ $0.0376 $347.2360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 1030 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess