EN
  • EN
  • DE

WTR-3905-1-106BWLPSP-HR-03-0

Part No WTR-3905-1-106BWLPSP-HR-03-0
Manufacturer Qualcomm
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1430+
Reference case QFN
Manufacturer QUALCOMM
Win Source Part Number 758052-WTR-3905-1-106BWLPSP-HR-03-0
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WTR-3905-1-106BWLPSP-HR-03-0 CAD Model

Description

The Qualcomm WTR-3905-1-106BWLPSP-HR-03-0 is a highly integrated RF transceiver designed for modern cellular communication systems. This component is a crucial part of Qualcomm's broader suite of wireless communication solutions, focusing on providing robust and efficient connectivity in various mobile devices.

Applications

  • Smartphones: As a key component in mobile phones, the WTR-3905 enables cellular communication.
  • Tablets: Similar to smartphones, tablets utilize this transceiver for wireless connectivity.
  • IoT Devices: The WTR-3905 can be used in various Internet of Things (IoT) devices requiring cellular communication capabilities.
  • Mobile Hotspots: It can be implemented in mobile hotspot devices to provide internet access to multiple users.

Features

  • Multi-Band Support: The transceiver supports a wide range of frequency bands, enabling global compatibility.
  • Advanced Modulation Techniques: It supports advanced modulation schemes to maximize data throughput and spectral efficiency.
  • Low Power Consumption: Designed for energy efficiency, crucial for battery-powered mobile devices.
  • Integrated GPS Support: Includes integrated GPS functionality for location-based services.
  • High Sensitivity: Offers high sensitivity for improved signal reception in challenging environments.

Benefits

  • Enhanced Connectivity: Provides reliable and high-speed cellular connectivity for mobile devices.
  • Global Compatibility: Supports a wide range of frequency bands, ensuring compatibility with different cellular networks worldwide.
  • Extended Battery Life: Low power consumption helps extend the battery life of mobile devices.
  • Improved Location Accuracy: Integrated GPS support enhances the accuracy of location-based services.
  • Smaller Form Factor: Integration of multiple functionalities into a single chip reduces the overall size and complexity of mobile devices.

Additional Details

The WTR-3905 is typically used in conjunction with other Qualcomm components, such as baseband processors and power management ICs, to form a complete cellular communication solution. Its performance characteristics are optimized for use in mobile devices operating in diverse network conditions. The specific specifications of the WTR-3905, including its operating voltage, temperature range, and RF performance metrics, are detailed in the product datasheet available from Qualcomm.

You May Also Be Interested in

Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess