EN
  • EN
  • DE

WCN3680

Part No WCN3680
Manufacturer Qualcomm
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13/14+
Reference case BGA
Manufacturer QUALCOMM
Win Source Part Number 758018-WCN3680
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian WCN3680 CAD Model

Description

The WCN3680 is a single-chip combo solution from Qualcomm, integrating Wi-Fi, Bluetooth, and FM radio functionalities. It's designed for mobile devices and other applications requiring wireless connectivity.

Applications

  • Smartphones: Providing Wi-Fi, Bluetooth, and FM radio connectivity.
  • Tablets: Enabling wireless communication and entertainment features.
  • Portable Audio Players: Supporting wireless audio streaming and FM radio reception.
  • Wearable Devices: Connecting to other devices and networks wirelessly.

Features

  • Wi-Fi Connectivity: Supports IEEE 802.11 a/b/g/n standards.
  • Bluetooth Connectivity: Compliant with Bluetooth standards, including Bluetooth Low Energy (BLE).
  • FM Radio: Integrated FM receiver for listening to radio broadcasts.
  • Low Power Consumption: Optimized for power-sensitive mobile applications.

Benefits

  • Comprehensive Wireless Connectivity: Provides multiple wireless communication options.
  • Seamless Integration: Single-chip solution simplifies system design.
  • Extended Battery Life: Low power consumption prolongs battery life.
  • Enhanced User Experience: Enables a wide range of wireless features and applications.

Additional Details

The WCN3680 supports various Wi-Fi security protocols, including WPA and WPA2. The Bluetooth functionality includes support for audio streaming, data transfer, and device pairing. The FM radio receiver supports RDS (Radio Data System) for displaying station information. It is typically packaged in a small BGA (Ball Grid Array) package. Software drivers and firmware are required for proper operation; these are typically provided by Qualcomm. Proper antenna design and RF layout are crucial for optimal wireless performance. Calibration and testing are essential to ensure compliance with regulatory requirements and to meet performance specifications. The WCN3680 offers a versatile and efficient solution for adding comprehensive wireless connectivity to mobile devices.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
ON Semiconductor
Lowest to $2.5606
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
Samsung
Need more? Email Us
Cypress Semiconductor Corp
Lowest to $386.1000
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
Spansion
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8526 $64.8410
80+ $1.5200 $121.6000
120+ $1.4726 $176.7120
165+ $1.4253 $235.1745
210+ $1.3779 $289.3590
285+ $1.2359 $352.2315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess