EN
  • EN
  • DE

QCA9980-0-156DRQFN-MT-01-0

Part No QCA9980-0-156DRQFN-MT-01-0
Manufacturer Qualcomm
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer QUALCOMM
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834573-QCA9980-0-156DRQFN-MT-01-0
Ultra Librarian 3D Model Ultra Librarian QCA9980-0-156DRQFN-MT-01-0 CAD Model

Description

The Qualcomm QCA9980-0-156DRQFN-MT-01-0 is a highly integrated wireless networking chip primarily designed for premium routers and access points. It leverages advanced 802.11ac Wave 2 technology with Multi-User MIMO (MU-MIMO) capabilities to deliver exceptional Wi-Fi performance, especially in environments with multiple connected devices. This chip supports high data rates and robust connectivity, making it suitable for demanding applications.

Applications:

  • High-Performance Routers: Used in top-tier routers to provide fast, reliable, and concurrent Wi-Fi connections.
  • Enterprise Access Points: Integrated into access points for business environments, enhancing network capacity and user experience.
  • Mesh Wi-Fi Systems: Serves as a key component in mesh networks to provide seamless connectivity across a wide area.
  • Gaming Routers: Employed in gaming-centric routers to minimize latency and optimize bandwidth for online gaming.
  • High-Density Wireless Deployments: Ideal for settings like stadiums or large offices where many devices connect simultaneously.

Features:

  • 802.11ac Wave 2: Supports the latest Wi-Fi standards, enhancing network efficiency and capacity.
  • 4x4 MU-MIMO: Allows the router to communicate with multiple devices simultaneously, improving overall network performance.
  • Dual-Band Concurrent: Operates on both 2.4 GHz and 5 GHz bands concurrently, maximizing throughput and minimizing interference.
  • Advanced Beamforming: Focuses the Wi-Fi signal towards connected devices, improving signal strength and reliability.
  • Integrated Network Processor: Includes a powerful processor to handle network management tasks, reducing the load on the host CPU.
  • Dynamic Frequency Selection (DFS): Automatically selects the best available channel to avoid interference.

Benefits:

  • Superior Wi-Fi Performance: Delivers high data rates and low latency, improving the experience for all connected devices.
  • Improved Network Capacity: MU-MIMO technology allows the router to handle more devices without significant performance degradation.
  • Enhanced Coverage: Beamforming technology extends the Wi-Fi range and improves signal strength.
  • Reduced Latency: Optimized for low-latency applications such as online gaming and video conferencing.
  • Reliable Connectivity: Dual-band operation and DFS ensure a stable and reliable wireless connection.

Technical Specifications: The QCA9980-0-156DRQFN-MT-01-0 supports data rates up to 1.73 Gbps. It features a PCIe interface for connection to the host system and includes advanced security features such as WPA3 for enhanced network protection. The chip is designed for low power consumption, making it suitable for energy-efficient devices.

You May Also Be Interested in

Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess