EN
  • EN
  • DE

QCA9886-0VV

Part No QCA9886-0VV
Manufacturer Qualcomm
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer QUALCOMM
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834569-QCA9886-0VV
Ultra Librarian 3D Model Ultra Librarian QCA9886-0VV CAD Model

Description

The Qualcomm Atheros QCA9886-0VV is a high-performance, dual-band concurrent 802.11ac Wave 2 Wi-Fi module designed for a variety of applications, including enterprise access points, high-end consumer routers, and mesh networking systems. This module provides robust and reliable wireless connectivity with enhanced features for improved performance and security.

Applications

  • Enterprise-grade wireless access points (APs) for office environments.
  • High-performance consumer routers for home networking.
  • Mesh Wi-Fi systems to provide seamless coverage throughout large homes or offices.
  • Wireless bridges for connecting remote locations.
  • Industrial and embedded systems requiring high-speed wireless connectivity.

Features

  • Dual-Band Concurrent Operation: Operates simultaneously on the 2.4 GHz and 5 GHz bands, minimizing interference and maximizing throughput.
  • 802.11ac Wave 2: Supports the latest 802.11ac Wave 2 features, including Multi-User MIMO (MU-MIMO) and 160 MHz channel bandwidth.
  • 2x2 MIMO: Employs 2x2 Multiple-Input Multiple-Output (MIMO) technology for improved range and performance.
  • Multi-User MIMO (MU-MIMO): Allows multiple devices to connect simultaneously without compromising performance, increasing overall network efficiency.
  • Advanced Security: Supports WPA3, WPA2, and other advanced security protocols to protect against unauthorized access and cyber threats.

Benefits

  • High-Speed Wireless Connectivity: Delivers fast and reliable wireless connections with data rates up to 867 Mbps.
  • Improved Network Performance: MU-MIMO technology enhances network efficiency, allowing more devices to connect simultaneously.
  • Enhanced Network Coverage: 2x2 MIMO technology extends the range of wireless networks, ensuring connectivity in larger areas.
  • Reduced Interference: Dual-band operation minimizes interference from other wireless devices and networks.
  • Secure Wireless Communication: Advanced security features protect against unauthorized access and cyber threats, ensuring data privacy.

The QCA9886-0VV incorporates advanced features such as beamforming, which focuses the wireless signal towards connected devices for improved performance. It also supports DFS (Dynamic Frequency Selection) for utilizing less congested 5 GHz channels. Its support for 160 MHz channel bandwidth enables even higher data rates, providing a superior wireless experience for demanding applications such as video streaming and online gaming. Designed for easy integration, this module offers a reliable and high-performance wireless solution for a variety of applications.

You May Also Be Interested in

Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,720 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess