EN
  • EN
  • DE

SAM9X60D5MT-I/4FB

Part No SAM9X60D5MT-I/4FB
Manufacturer Microchip Technology
Catalog Embedded - Microprocessors
Description IC MPU 600 MHZ EXT MEM SIP / ARM926EJ-S Microprocessor IC series 1 Core, 32-Bit 600MHz 233-TFBGA (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr Microchip Technology
Series SAM9X60
Package Tape & Reel
Core Processor ARM926EJ-S
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 600MHz
RAM Controllers LPDDR, LPSDR, DDR2, SDR, SRAM
Graphics Acceleration Yes
Display & Interface Controllers Keyboard, LCD, Touchscreen
Ethernet 10/100Mbps (2)
USB USB 2.0 (3)
Voltage - I/O 3.3V
Temperature Range - Operating -40°C ~ 85°C (TA)
Security Features Boot Security, Cryptography, Memory Scrambling, Secure JTAG, Secure Key Storage, Secure RTC, Tamper Pins
Package / Case 233-TFBGA
Supplier Device Package 233-TFBGA (14x14)
Base Product Number SAM9X60
Other Names 150-SAM9X60D5MT-I/4FBDKR,150-SAM9X60D5MT-I/4FBTR,150-SAM9X60D5MT-I/4FBCT
Standard Package 1,000
MSL Level 3 (168 Hours)
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1261917-SAM9X60D5MT-I/4FB
Ultra Librarian 3D Model Ultra Librarian SAM9X60D5MT-I/4FB CAD Model

Description

Microchip Technology's SAM9X60D5MT-I/4FB Microprocessor

The SAM9X60D5MT-I/4FB is a high-performance microprocessor designed and manufactured by the renowned Microchip Technology. This advanced microprocessor is a part of Microchip's SAM9X series and is built to cater to a wide range of industrial and consumer applications that require robust operation, low power consumption, and versatile interfacing options.

At the heart of the SAM9X60D5MT-I/4FB is an ARM926EJ-S core, which operates at a speed of up to 600 MHz. This core delivers the computational power necessary for complex tasks, while also maintaining efficiency for power-sensitive applications. The processor is equipped with a floating-point unit (FPU) that enhances the performance of computational-intensive operations, particularly beneficial for applications involving digital signal processing or advanced algorithms.

The microprocessor features a rich set of peripherals and interfaces to ensure seamless integration with a variety of external components and systems. It includes integrated memory support with a 16-bit DDR2/LPDDR/LPDDR2 interface, allowing for flexible memory configurations to match specific application needs. Additionally, the SAM9X60D5MT-I/4FB provides multiple communication interfaces, including USB, Gigabit Ethernet, CAN, UART, SPI, and I2C, making it an ideal choice for connectivity-reliant solutions.

With its robust security features, the SAM9X60D5MT-I/4FB ensures the protection of data and intellectual property. It offers hardware encryption accelerators, secure boot capabilities, and a true random number generator (TRNG) to support the implementation of secure applications.

The microprocessor is designed to operate in a wide temperature range, from -40°C to 105°C, which makes it suitable for deployment in harsh environments. Its BGA package allows for compact hardware designs, while the industrial-grade qualification ensures reliability and longevity in demanding industrial settings.

Overall, the Microchip Technology SAM9X60D5MT-I/4FB is a versatile and powerful microprocessor that meets the needs of a broad spectrum of applications, from industrial control systems to consumer electronics, ensuring performance, connectivity, and security.

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX6Y 528MHZ 289MAPBGA / ARM® Cortex®-A7 Microprocessor IC i.MX6Y 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $7.9566
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
IBM
Need more? Email Us
NXP / Nexperia
Lowest to $53.7967
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805
Advanced Micro Devices
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.2167 $63.6501
6+ $17.4086 $104.4516
9+ $16.8646 $151.7814
13+ $16.3206 $212.1678
16+ $15.7765 $252.4240
22+ $14.1445 $311.1790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess