Products specifications Report Issue?

Category Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors
Mfr Nichicon
Series EVerCAP® JUW
Package Bulk
Capacitance 6.8 F
Tolerance ±20%
Voltage - Rated 2.7 V
ESR (Equivalent Series Resistance) 800mOhm @ 1kHz
Lifetime @ Temp. 1000 Hrs @ 70°C
Termination PC Pins
Mounting Type Through Hole
Package / Case Radial, Can
Lead Spacing 0.197" (5.00mm)
Dimension 0.492" Dia (12.50mm)
Height - Seated (Max) 0.866" (22.00mm)
Temperature Range - Operating -25°C ~ 70°C
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.22.0020
Other Names 493-4334
Standard Package 100
Win Source Part Number 1097704-JUWT1685MHD
Ultra Librarian 3D Model Ultra Librarian JUWT1685MHD CAD Model

Description

The JUWT1685MHD is an electric double layer capacitor (EDLC) or supercapacitor manufactured by Nichicon.

  • Type: Radial, can type capacitor
  • Capacitance: 6.8 F
  • Voltage Rating: 2.7 V
  • ESR: 800mOhm @ 1kHz
  • Mounting Type: Through-hole
  • Lead Spacing: 0.197" (5.00mm)
  • Height Seated: 0.866" (22.00mm)
  • Diameter: 0.492" (12.50mm)
  • Standard Package: 100
  • Lifetime: 1000 Hrs @ 70°C
  • Series: EVerCAP® JUW series

You May Also Be Interested in

Kemet
Super Capacitors | CAP 1F -20% +80% 5.5V T/H
Lowest to $6.1651
ECAD model for FYD0H105ZF
Vishay
CAP 90F -20% +80% 5.6V T/H
Need more? Email Us
ECAD model for MAL219690102E3
Vishay
CAP 90F -20% +80% 4.2V T/H
Need more? Email Us
ECAD model for MAL219690111E3
Kemet
Super Capacitors | CAP 470MF -20% +80% 5.5V T/H
Lowest to $3.1957
ECAD model for FT0H474ZF
Kemet
CAP 220MF -20% +80% 3.5V T/H
Need more? Email Us
ECAD model for FM0V224ZF
Kemet
CAP EDLC RAD
Need more? Email Us
ECAD model for FM0V104ZFTP18
Elna America
CAP 1F -20% +80% 5.5V T/H
Need more? Email Us
ECAD model for DH-5R5D105T
Kemet
CAP 100MF -20% +80% 5.5V SMD
Lowest to $7.1279
ECAD model for FCS0H104ZFTBR24
AVX Corp/Kyocera Corp
CAP 1.5F 0% +100% 6V T/H
Lowest to $9.7792
ECAD model for SCMR22H155PRBB0

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention