Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete
Type Non-Isolated PoL Module
Voltage - Input (Minimum) 3.1V
Voltage - Input (Maximum) 5.5V
Voltage - Output 1 1.5V
Current - Output (Maximum) 1.5A
Applications ITE (Commercial)
Temperature Range - Operating -40°C ~ 85°C
Efficiency 81%
Mounting Style SMD
Manufacturer Package 5-SMD Module
Family Part Number PT5525
Manufacturer Pack Quantity 30
MSL Level 1 (Unlimited)
Win Source Part Number 062149-PT5525C
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PT5525C CAD Model

Description

The PT5525C is a high-performance power module developed by Texas Instruments, a renowned global semiconductor company that designs and manufactures analog and embedded processing chips.

  • Input Voltage Range: 4.5V to 5.5V
  • Output Voltage: Adjustable from 1.3V to 3.5V
  • Output Current: 14 Ampere

You May Also Be Interested in

Vishay
N-Channel 30 V (D-S) MOSFET with Schottky Diode | MOSFET N-CH 30V 18A POWERPAK1212
Lowest to $1.3039
ECAD model for SIS780DN-T1-GE3
Skyworks Solutions Inc.
1700 - 2200 MHz High Gain and Linearity Single Downconversion Mixer for 2G/3G Base Station Applications | IC MIXER MCN SINGLE
Lowest to $40.1806
ECAD model for SKY73033-11
Lattice Semiconductor Corporation
25-165MHZ DUAL, PANELLINK RX G-P
Lowest to $20.2801
ECAD model for SII163BCTG100
Central Semiconductor Corp
Trans JFET N-CH 7-Pin TO-78 / TRANSISTOR DUAL TO78
Need more? Email Us
ECAD model for 2N5912
Vishay
RES 100 OHM 0.1% 1/4W MELF 0204
Lowest to $0.2581
ECAD model for SMM02040E1000BB300
FAIR-RITE PRODUCTS
Ferrite Beads Differential Mode 114Ohm 100MHz 5A 0.0012Ohm DCR T/R / FERRITE BEAD 2SMD 1LN
Lowest to $1.7464
ECAD model for 2743037447
Vishay
RES 2.55K OHM 1% 1/4W MELF 0204
Need more? Email Us
ECAD model for SMM02040C2551FB300
Silicon Labs
VOYAGERGX 0MB PB FREE
Lowest to $93.2331
ECAD model for SM502GX00LF00-AC
Delta Electronics
0805 SMD WIREWOUND RF CHIP INDUCTOR / CHIP INDUCTOR 1800NH5% 170MA 2.5
Lowest to $0.3429
ECAD model for 0805CS-182EJTS

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.2612 $72.5224
4+ $29.7529 $119.0116
6+ $28.8231 $172.9386
9+ $27.8933 $251.0397
11+ $26.9636 $296.5996
14+ $24.1742 $338.4388
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 30 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention