Products specifications Report Issue?

Reference Date Code 14+
Reference case BGA
Manufacturer QUALCOMM
Win Source Part Number 711379-MSM8226
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MSM8226 CAD Model

Description

The MSM8226 is a quad-core Snapdragon 400 series processor designed by Qualcomm. This System-on-Chip (SoC) integrates a quad-core ARM Cortex-A7 CPU, an Adreno 305 GPU, and various connectivity options, making it suitable for mid-range smartphones and tablets. It provides a balance of performance, power efficiency, and connectivity features for multimedia and communication applications.

Applications:

  • Smartphones: Powers mid-range smartphones, providing processing power for applications, multimedia, and communication functions.
  • Tablets: Used in tablets for running applications, playing videos, and browsing the web.
  • Embedded Systems: Integrated into embedded systems requiring multimedia and connectivity capabilities.
  • Portable Gaming Devices: Drives portable gaming devices, delivering sufficient processing power for gaming and multimedia.

Features:

  • Quad-Core ARM Cortex-A7 CPU: Features a quad-core ARM Cortex-A7 CPU for efficient processing.
  • Adreno 305 GPU: Integrated Adreno 305 GPU for graphics processing.
  • Integrated Modem: Includes an integrated modem for cellular connectivity.
  • Wi-Fi Connectivity: Supports Wi-Fi connectivity for wireless networking.
  • Bluetooth Connectivity: Supports Bluetooth connectivity for wireless communication.
  • GPS Support: Includes GPS support for location-based services.
  • Camera Support: Supports camera interfaces for image and video capture.
  • Display Support: Supports display interfaces for connecting to screens.

Benefits:

  • Balanced Performance: Provides a balance of performance and power efficiency for mid-range devices.
  • Multimedia Capabilities: Integrated GPU enables smooth multimedia playback and gaming.
  • Connectivity Features: Integrated modem, Wi-Fi, and Bluetooth provide versatile connectivity options.
  • Power Efficiency: Designed for power efficiency, extending battery life in portable devices.

Technical Specifications:

The MSM8226 features a quad-core ARM Cortex-A7 CPU clocked at up to 1.2 GHz. The Adreno 305 GPU supports OpenGL ES 3.0. It integrates a modem supporting various cellular standards. More technical details can be found in the device's documentation.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Octal D-Type Flip-Flop with 5V Tolerant Inputs and Outputs
Lowest to $0.5084
ECAD model for 74LCX574
Advanced Micro Devices
16 Megabit (2 M x 8-Bit) CMOS 5.0 Volt-only, Uniform Sector Flash Memory
Need more? Email Us
ECAD model for AM29F016D-70SF
Analog Devices Inc.
Precision Single Supply Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 8DIP
Lowest to $56.3712
ECAD model for AMP04EPZ
NXP / Nexperia
14-stage binary ripple counter
Lowest to $0.7718
ECAD model for 74HC4020
Analog Devices Inc.
Low Power, Rail-to-Rail Output Precision JFET Amplifier | IC OPAMP JFET 4 CIRCUIT 14SOIC
Lowest to $25.1137
ECAD model for AD8643ARZ
Analog Devices Inc.
Dual 8-,10-,12-Bit High Bandwidth Multiplying DACs with Serial Interface | IC DAC 12BIT A-OUT 16TSSOP
Lowest to $14.9488
ECAD model for AD5449YRU
Wurth Electronics Inc
POWER-CHOKE WE-PD 4 | FIXED IND 15UH 4A 36 MOHM SMD
Lowest to $30.6234
ECAD model for 74458115
TriQuint Semiconductor
374 MHz SAW Filter
Lowest to $140.2831
ECAD model for 856278
Bothhand USA, LP.
10/100 BASE-T TRANSFORMER
Need more? Email Us
ECAD model for 16PT8512

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention