EN
  • EN
  • DE

2N3442

Part No 2N3442
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description POWER TRANSISTORS | TRANS NPN 140V 10A TO3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tray
Status Obsolete
Transistor Type NPN
Current - Collector (Ic) (Maximum) 10A
Voltage - Collector Emitter Breakdown (Maximum) 140V
Vce Saturation (Maximum) at Ib, Ic 5V at 2A, 10A
Current - Collector Cutoff (Maximum) 200mA
DC Current Gain (hFE) (Minimum) at Ic, Vce 20 at 3A, 4V
Maximum Power 117W
Frequency - Transition 80MHz
Temperature Range - Operating -65°C ~ 200°C
Mounting Style Through Hole
Manufacturer Package TO-204AA, TO-3
Supplier Device Package TO-204 (TO-3)
Family Part Number 2N3442
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1123722-2N3442
Manufacturer Homepage www.mospec.com.tw
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian 2N3442 CAD Model

Description

The 2N3442 is a high-power NPN bipolar junction transistor (BJT) designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This robust transistor is designed for general-purpose amplifier and switching applications, and it is well-suited for a wide range of high-power and high-voltage scenarios.

Key Features

  • Voltage and Current Ratings: With a collector-emitter voltage (VCEO) of 140V and a collector current (IC) rating of up to 10A, the 2N3442 is capable of handling significant power levels, making it ideal for a variety of demanding applications.
  • Power Dissipation: The device can dissipate up to 117W of power, allowing it to manage high power density applications efficiently.
  • High Gain Bandwidth Product: It offers a transition frequency (fT) of 4MHz, providing a good balance of speed and power for audio amplifiers, power regulators, and driver stages in high-fidelity amplifiers.
  • Robust Package: Encased in a TO-3 package, the 2N3442 ensures reliable operation even under harsh conditions, thanks to its durable metal casing and superior thermal performance.

Applications

The 2N3442 transistor is versatile and can be used in a variety of applications, including:

  • Linear and switching industrial equipment
  • Power amplifiers
  • Audio amplifiers
  • Regulated power supplies
  • High-fidelity amplifiers

Quality and Reliability

ON Semiconductor is committed to providing high-quality products, and the 2N3442 is no exception. It is designed to meet or exceed the stringent requirements of the industrial and consumer markets. With ON Semiconductor's reputation for reliability, you can trust the 2N3442 to perform consistently across a range of conditions.

Environmental Compliance

In line with ON Semiconductor's dedication to environmental sustainability, the 2N3442 is produced with eco-friendly materials and processes, ensuring compliance with international environmental regulations.

You May Also Be Interested in

Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $52.5649 $52.5649
3+ $43.1302 $129.3906
4+ $41.7824 $167.1296
5+ $40.4345 $202.1725
7+ $39.0867 $273.6069
9+ $35.0433 $315.3897
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess