Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Cut Reel
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 3.08V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 230969-MIC809TUY
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC809TUY CAD Model

Description

The Micrel MIC809TUY is an electronic component that is used in a variety of applications.

  • Supply and Demand Status: limited
  • Win Source Part Number: 230969-MIC809TUY
  • Type: simple reset/power-on reset
  • Mounting: SMD (SMT)
  • Output: push-pull, totem pole
  • Reset: active low
  • Voltages Monitored: 1
  • Reset Timeout: 140 ms minimum
  • Voltage Threshold: 3.08V
  • Temperature Range: -40°C to 85°C (TA)
  • Case/Package: SOT-23-3

You May Also Be Interested in

Microchip Technology
IC VOLT DETEC CMOS 2.1V SOT89-3
Need more? Email Us
ECAD model for TC54VC2102EMB713
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL 8SOIC / Supervisor Open Drain, Push-Pull 1 Channel 8-SOIC
Need more? Email Us
ECAD model for ADM1232AARNZ
Maxim Integrated
IC MPU/RESET CIRC 3.00V SC70-3
Lowest to $7.3689
ECAD model for MAX6383XR30D2+T
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL 6WLCSP / Supervisor Open Drain or Open Collector 1 Channel 6-WLCSP (0.96x1.46)
Lowest to $2.0491
ECAD model for ADM8613Y232ACBZ-R7
Maxim Integrated
IC MPU/RESET CIRC 3.08V SC70-4
Lowest to $3.9425
ECAD model for MAX6389XS31D2+T
Linear Technology
IC SUPERVISOR ADJ LP TSOT23-8
Need more? Email Us
ECAD model for LTC2934ITS8-2#TRPBF
SII Semiconductor Corporation
IC VOLT DETECTOR 1.2V SNT-4A
Need more? Email Us
ECAD model for S-80812CNPF-B9QTFG
Maxim Integrated
IC MPU SUPERVISOR SOT23-6
Need more? Email Us
ECAD model for MAX6826VUT+T
Linear Technology
IC MPU SUPERVISORY CIRCUIT 8SOIC
Lowest to $24.4363
ECAD model for LTC694CS8#TRPBF

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.2238 $64.9020
705+ $0.1837 $129.5085
1,090+ $0.1785 $194.5650
1,505+ $0.1720 $258.8600
1,940+ $0.1669 $323.7860
2,590+ $0.1501 $388.7590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 72,000 pieces
MOQ: 290 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention