EN
  • EN
  • DE

CSR8311A08-IQQD-R

Part No CSR8311A08-IQQD-R
Manufacturer Qualcomm
Catalog OEM Parts (C - E)
Description IC Rf Txrx Bluetooth 40-QFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 999258-CSR8311A08-IQQD-R
Categories OEM Parts(C-E)
Manufacturer Qualcomm
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CSR8311A08-IQQD-R CAD Model

Description

The CSR8311A08-IQQD-R is a Bluetooth audio ROM solution from Qualcomm, designed for use in a variety of wireless audio applications. This chip provides a cost-effective and low-power solution for streaming audio, enabling developers to quickly and efficiently integrate Bluetooth connectivity into their products.

Applications:

  • Bluetooth speakers
  • Wireless headphones and headsets
  • Soundbars
  • Automotive audio systems
  • Wearable audio devices

Features:

  • Bluetooth 4.0 Compliant: Supports classic Bluetooth and Bluetooth Low Energy (BLE) protocols.
  • Integrated Audio Codec: Provides high-quality audio processing capabilities.
  • Low Power Consumption: Optimizes battery life for portable devices.
  • Support for Multiple Audio Profiles: A2DP, AVRCP, HFP, and HSP profiles supported.
  • Integrated ROM: Contains pre-programmed firmware for easy implementation.
  • Compact Package: Suitable for space-constrained applications.

Benefits:

  • High-quality audio streaming: Ensures a clear and immersive listening experience.
  • Extended battery life: Low power consumption maximizes usage time for portable devices.
  • Easy integration: Pre-programmed ROM simplifies development and reduces time to market.
  • Robust Bluetooth connectivity: Provides a reliable wireless connection.
  • Cost-effective solution: Integrated features reduce component count and overall system cost.

Additional Details:

The CSR8311A08-IQQD-R incorporates a powerful audio codec that supports various audio formats and sampling rates. The integrated Bluetooth 4.0 transceiver ensures reliable wireless connectivity over a wide range. This chip is designed for ease of use, with comprehensive documentation and development tools available. It is widely used in applications requiring wireless audio streaming, such as Bluetooth speakers, headphones, and automotive audio systems. Its low power consumption and small package size make it an ideal choice for portable and wearable devices. The CSR8311A08-IQQD-R supports secure pairing and data encryption, ensuring the privacy of user communications.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Kemet
Need more? Email Us
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
NEC
Need more? Email Us
Holystone
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
TDK Corporation
Lowest to $0.0266
Rockwell
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8755 $58.7550
24+ $4.8210 $115.7040
38+ $4.6708 $177.4904
52+ $4.5195 $235.0140
67+ $4.3694 $292.7498
89+ $3.9178 $348.6842
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,150 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess