EN
  • EN
  • DE

AR9342-BL1A

Part No AR9342-BL1A
Manufacturer Qualcomm
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case QFN
Manufacturer QUALCOMM
Win Source Part Number 717694-AR9342-BL1A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AR9342-BL1A CAD Model

Description

The AR9342-BL1A is a highly integrated system-on-a-chip (SoC) from Qualcomm Atheros, designed primarily for use in wireless networking devices. This SoC integrates a MIPS 74Kc processor core, a 2.4 GHz wireless radio, and various peripheral interfaces, making it suitable for applications like routers, access points, and embedded systems requiring Wi-Fi connectivity.

Applications

  • Wireless Routers: Forms the core of many home and small office wireless routers.
  • Access Points: Used in wireless access points to provide network connectivity.
  • Wireless Repeaters: Integrated into devices that extend the range of existing Wi-Fi networks.
  • Embedded Systems: Found in various embedded systems requiring wireless connectivity.
  • Network Attached Storage (NAS) Devices: Used in some NAS devices for wireless connectivity features.

Features

  • MIPS 74Kc Processor Core: Includes a MIPS 74Kc processor for general-purpose processing.
  • 2.4 GHz Wireless Radio: Supports 802.11b/g/n Wi-Fi standards.
  • Integrated Ethernet Switch: Features a built-in Ethernet switch for wired network connectivity.
  • USB 2.0 Host Port: Provides USB connectivity for external devices.
  • Multiple GPIOs: Offers general-purpose input/output pins for interfacing with external hardware.

Benefits

  • High Integration: Reduces the number of external components required, simplifying design and lowering cost.
  • Wireless Connectivity: Provides reliable wireless connectivity for a variety of applications.
  • Wired Connectivity: Offers Ethernet connectivity for devices requiring wired network access.
  • Flexible Architecture: Supports a wide range of software and firmware configurations.
  • Power Efficiency: Designed for low power consumption, suitable for battery-powered devices.

Technical Specifications

The AR9342-BL1A integrates a MIPS 74Kc processor core, a 2.4 GHz 802.11b/g/n wireless radio, a 5-port Ethernet switch, and a USB 2.0 host port. It supports various security protocols, including WEP, WPA, and WPA2. The specific clock speed of the processor and the amount of integrated memory may vary depending on the specific implementation. The device is typically packaged in a BGA (Ball Grid Array) package for surface mount assembly.

You May Also Be Interested in

Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4049 $58.8343
17+ $6.8965 $117.2405
26+ $6.6805 $173.6930
36+ $6.4645 $232.7220
47+ $6.2497 $293.7359
62+ $5.6029 $347.3798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,900 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess