EN
  • EN
  • DE
  • IT

AR6003X-BC2B-R

Part No AR6003X-BC2B-R
Manufacturer Qualcomm
Catalog Custom Parts (0 - A)
Description new, original packaged
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1153643-AR6003X-BC2B-R
Categories Custom Parts
Manufacturer Qualcomm
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AR6003X-BC2B-R CAD Model

Description

The Qualcomm Atheros AR6003X-BC2B-R is a Wi-Fi and Bluetooth combo chip designed for embedded systems and mobile devices. It supports the IEEE 802.11 a/b/g/n Wi-Fi standards and Bluetooth 4.0 + HS (High Speed), providing wireless connectivity for a variety of applications.

Applications:

  • Smartphones and tablets.
  • Portable media players.
  • Gaming consoles.
  • Embedded systems requiring Wi-Fi and Bluetooth connectivity.
  • Internet of Things (IoT) devices.

Features:

  • IEEE 802.11 a/b/g/n Wi-Fi support.
  • Bluetooth 4.0 + HS (High Speed) support.
  • Single-stream 802.11n solution with up to 150 Mbps data rate.
  • Integrated power amplifier and low-noise amplifier (LNA).
  • Low-power consumption.
  • Small form factor.
  • Supports various security protocols including WEP, WPA, and WPA2.

Benefits:

  • Enables wireless connectivity for a wide range of devices.
  • Provides high-speed data transfer rates.
  • Reduces power consumption for longer battery life.
  • Simplifies system design with integrated functionality.
  • Offers secure wireless communication.

Additional Details:

The AR6003X-BC2B-R operates in the 2.4 GHz and 5 GHz frequency bands. It supports various host interfaces, including SDIO and UART. The chip also features advanced power management capabilities to minimize power consumption. It requires external antenna connections for both Wi-Fi and Bluetooth functionalities. The 'R' at the end of the part number likely indicates that it is a reel packaged version for automated assembly.

You May Also Be Interested in

Siemens
S7-1200+KP300 Basic Starterkit; CPU1212C Ac/dc/rly; Hmi KP300; STEP7 Basic
Need more? Email Us
TE Connectivity
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 12 Circuits
Need more? Email Us
Qualcomm
Lowest to $7.9791
Anachip Corp
Need more? Email Us
Microchip Technology
Need more? Email Us
Amd
Need more? Email Us
Texas Instruments
Need more? Email Us
3M
BRANCH MINI-CLAMP LINK CONN / 4 Position Rectangular Splice Connector IDC Gold 20 AWG
Lowest to $4.6167

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess