EN
  • EN
  • DE

TGL2217-SM

Part No TGL2217-SM
Manufacturer Qorvo US Inc.
Catalog OEM Parts (T - Z)
Description Limiter, .1 - 20.0 GHz, 10 W Peak, QPN, 3.5 x 3.5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 979131-TGL2217-SM
Categories OEM Parts(T-Z)
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TGL2217-SM CAD Model

Description

The TGL2217-SM is a GaAs pHEMT Low Noise Amplifier (LNA) manufactured by Qorvo US Inc. This LNA is designed for use in receiver applications to amplify weak signals while adding minimal noise, thus improving the overall sensitivity of the receiver.

Applications

  • Cellular Base Stations
  • Wireless Infrastructure
  • Satellite Communications
  • Radar Systems
  • Test and Measurement Equipment

Features

  • Frequency Range: Specified by the manufacturer's datasheet (typically in the GHz range)
  • Low Noise Figure: Minimizes added noise during signal amplification.
  • High Gain: Provides significant signal amplification.
  • High Linearity: Maintains signal integrity and minimizes distortion.
  • Small Signal Amplifier
  • Surface Mount Package (SM)

Benefits

  • Improved Receiver Sensitivity: Low noise figure allows for the detection of weaker signals.
  • Increased Communication Range: High gain amplifies signals, extending communication range.
  • Enhanced Signal Quality: High linearity minimizes distortion and preserves signal integrity.
  • Simplified System Design: Easy to integrate into various receiver architectures.

Technical Specifications

The TGL2217-SM is a GaAs pHEMT LNA designed to amplify weak signals in receiver applications while adding minimal noise. It features a low noise figure, high gain, and high linearity, making it suitable for demanding wireless communication systems. The device is available in a surface mount package for easy integration into circuit boards. The exact operating frequency range, noise figure, gain, and linearity specifications are dependent on the specific application and should be verified by consulting the manufacturer's datasheet.

For detailed specifications including the operating frequency range, noise figure, gain, output power, linearity (IP3), and supply voltage requirements, consult the official datasheet from Qorvo US Inc.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $16.5541
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Shindengen
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
Agere Systems
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess