EN
  • EN
  • DE

TGA2524-SM

Part No TGA2524-SM
Manufacturer Qorvo US Inc.
Catalog OEM Parts (T - Z)
Description Amplifier, 12 - 16 GHz, 26.5 dBm, 23 dB, pHEMT, QFN 3x3mm 16 pin
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1018048-TGA2524-SM
Categories OEM Parts(T-Z)
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TGA2524-SM CAD Model

Description

The TGA2524-SM from Qorvo is a packaged Ku-Band Power Amplifier. It operates from 13 to 16 GHz and provides 35 dBm of saturated output power with a small signal gain of 23 dB. It's fabricated using Qorvo’s proven standard 0.15 um gate length GaN-on-SiC process. The TGA2524-SM is ideally suited for commercial and military radar and satellite communications.

Applications:

  • Ku-Band Satellite Communications
  • Commercial and Military Radar
  • Point-to-Point Radio
  • Test Instrumentation

Features:

  • Frequency Range: 13 to 16 GHz
  • P3dB: 35 dBm
  • Small Signal Gain: 23 dB
  • Bias: VD = 24 V, IDQ = 650 mA
  • Package Style: 15-Lead 19.05 x 12.7 mm Bolt Down
  • GaN-on-SiC Technology

Benefits:

  • High Output Power: Delivers significant power for reliable signal transmission.
  • Good Gain: Provides ample gain to amplify weak signals.
  • Wide Bandwidth: Operates over a broad frequency range, suitable for various applications.
  • Compact Size: Packaged for easy integration into systems.
  • Robust Technology: GaN-on-SiC offers excellent thermal performance and reliability.

Additional Details:

The TGA2524-SM requires a bias of 24V with a quiescent drain current of 650mA. It’s available in a 15-lead bolt-down package measuring 19.05 x 12.7 mm. The GaN-on-SiC technology provides excellent thermal management, which is essential for high-power amplifiers. This power amplifier is designed to provide reliable and consistent performance in demanding applications.

The TGA2524-SM power amplifier is a solid choice for designers needing a high-performance, reliable amplifier for Ku-Band applications. Its combination of high output power, good gain, and robust GaN-on-SiC technology make it well-suited for both commercial and military applications.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
Microchip Technology
Need more? Email Us
Hewlett Packard
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.8384
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.2367 $66.4734
5+ $27.2713 $136.3565
7+ $26.4190 $184.9330
10+ $25.5668 $255.6680
12+ $24.7146 $296.5752
16+ $22.1579 $354.5264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,769 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess