EN
  • EN
  • DE

RFSW8001TR7

Part No RFSW8001TR7
Manufacturer Qorvo US Inc.
Catalog OEM Parts (O - R)
Description RF Switch SP3T 100MHz to 4000MHz 1.2V to 4.8V 8-Pin DFN T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 988355-RFSW8001TR7
Categories OEM Parts(O-R)
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RFSW8001TR7 CAD Model

Description

The RFSW8001TR7 is a high-performance Single-Pole, Double-Throw (SPDT) switch from Qorvo. Designed for a wide range of RF applications, this switch offers excellent isolation, low insertion loss, and high linearity. Its compact size and robust performance make it ideal for integration into wireless communication systems and test equipment.

Applications

      
  • Wireless Communication Systems
  •   
  • Test and Measurement Equipment
  •   
  • Cellular Infrastructure
  •   
  • Satellite Communication
  •   
  • Radar Systems

Features

      
  • SPDT Configuration: Provides versatile switching capabilities.
  •   
  • Low Insertion Loss: Minimizes signal attenuation.
  •   
  • High Isolation: Prevents signal leakage between ports.
  •   
  • High Linearity: Ensures accurate signal transmission.
  •   
  • Small Package: Compact size for easy integration.

Benefits

      
  • Improved Signal Quality: The low insertion loss and high linearity preserve signal fidelity.
  •   
  • Reduced Interference: The high isolation minimizes unwanted signal leakage, reducing interference.
  •   
  • Versatile Switching: The SPDT configuration allows for flexible signal routing.
  •   
  • Compact Design: Allows for integration into space-constrained applications.
  •   
  • Reliable Performance: Qorvo's reputation for quality ensures reliable operation.

Additional Details

The RFSW8001TR7 is typically packaged in a small surface mount package. The operating frequency range is very wide, covering a substantial range of RF bands. The control voltage is usually a low DC voltage. The switching speed is very fast, allowing for rapid signal routing. The exact specifications, including the operating frequency range, insertion loss, isolation, and control voltage requirements, can be found in the Qorvo datasheet for the RFSW8001TR7.

You May Also Be Interested in

Essentra Components
Need more? Email Us
TURCK
Need more? Email Us
Amphenol
Connector RJ45 Jack Receptacle 8 Positions Solder Right Angle Through Hole 12 Terminal 1 Port
Need more? Email Us
L-com
Nema L6-20P to C15 Power Cord, 15A, 250V - 6ft
Need more? Email Us
Omega Engineering
0 to 25 Mbar, Gauge, RS485, 1/4" Npt Male, M12, (-40 to 185 , F)
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, EG-2121CA, 125 Mhz
Need more? Email Us
Taiyo Yuden
Saw Duplexer Cdma / W-cdma V 2520 Bal
Need more? Email Us
Panjit
Need more? Email Us
Panjit
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4692 $58.7680
100+ $1.2058 $120.5800
150+ $1.1677 $175.1550
205+ $1.1307 $231.7935
265+ $1.0926 $289.5390
355+ $0.9794 $347.6870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 147,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess