EN
  • EN
  • DE
  • IT

RFSA3413TR7

Part No RFSA3413TR7
Manufacturer Qorvo US Inc.
Catalog Custom Parts (N - R)
Description Digital Step Attenuator 4-Bit 1-Ch 6000MHz 16-Pin QFN T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1151576-RFSA3413TR7
Categories Custom Parts
Manufacturer Qorvo US Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RFSA3413TR7 CAD Model

Description

The RFSA3413TR7 is a high-performance digital step attenuator (DSA) from Qorvo, designed for precise signal control in various radio frequency (RF) applications. This attenuator offers excellent accuracy and linearity, making it suitable for use in test and measurement equipment, communication systems, and other demanding applications.

Applications

  • Test and Measurement Equipment: Signal generators, spectrum analyzers, and network analyzers use DSAs for precise signal level control.
  • Wireless Infrastructure: Base stations and remote radio heads (RRHs) utilize DSAs for gain control and signal conditioning.
  • Radar Systems: Phased array radars and other radar systems require DSAs for accurate beam steering and signal processing.
  • Satellite Communication: Satellite transponders and ground stations use DSAs for signal level adjustment.
  • Military Communications: Secure communication systems require DSAs for signal control and interference mitigation.
  • Software-Defined Radio (SDR): SDR platforms utilize DSAs for flexible signal processing and control.

Features

  • Frequency Range: Operates over a wide frequency range, typically from low MHz up to several GHz.
  • Attenuation Range: Provides a wide attenuation range, typically from 0 dB to 31.75 dB in 0.25 dB steps.
  • High Accuracy: Offers excellent attenuation accuracy over the entire frequency range and temperature range.
  • Low Insertion Loss: Minimizes signal loss in the unattenuated state.
  • Fast Switching Speed: Enables rapid switching between attenuation states.
  • Digital Control: Controlled via a digital interface, such as SPI or parallel control.
  • Compact Package: Small form factor allows for use in space-constrained applications.

Benefits

  • Precise Signal Control: Enables accurate adjustment of signal levels for optimal performance.
  • Improved System Performance: Minimizes signal distortion and maximizes signal-to-noise ratio.
  • Flexibility: Wide attenuation range and fine step size allow for versatile signal conditioning.
  • Ease of Integration: Digital control interface simplifies integration into existing systems.
  • Reduced Calibration Time: High accuracy reduces the need for frequent calibration.
  • Enhanced Reliability: Robust design ensures reliable performance in demanding environments.

Additional Details

The RFSA3413TR7 DSA typically operates with a supply voltage of 3.3V or 5V. The control interface usually requires a microcontroller or other digital controller to set the desired attenuation level. Qorvo provides detailed specifications and application notes for the RFSA3413TR7, including information on input/output impedance, power handling capabilities, and control timing. The DSA is typically fabricated using a GaAs or silicon process technology to achieve high performance at RF frequencies. The TR7 suffix often indicates a specific packaging or tape and reel configuration. The device is designed to meet stringent requirements for linearity and distortion, making it suitable for use in high-performance communication and test equipment.

In summary, the RFSA3413TR7 is a high-performance digital step attenuator that provides precise and flexible signal control for a wide range of RF applications.

You May Also Be Interested in

IBM
Need more? Email Us
Pericom
Lowest to $1.6087
Raytheon Company
Need more? Email Us
Calogic, LLC
Need more? Email Us
Mitsubishi
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
KOA Speer
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6655 $51.3170
34+ $3.0076 $102.2584
52+ $2.9136 $151.5072
71+ $2.8196 $200.1916
92+ $2.7256 $250.7552
123+ $2.4437 $300.5751
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,668 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess