EN
  • EN
  • DE

3681S-1-103L

Part No 3681S-1-103L
Manufacturer Bourns Inc.
Catalog Value Display Potentiometers
Description VALUE DISPLAY POT 10K 2W PNL MT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Resistance 10 kOhms
Power (Watts) 2 W
Tolerance ±3%
Adjustment Type Push Button
Number of Characters 1.0
Mounting Type Panel Mount
Size / Dimension Square - 0.650" L x 0.930" W x 1.050" H (16.51mm x 23.62mm x 26.67mm)
Termination Style Solder Lug
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1574094-3681S-1-103L
Ultra Librarian 3D Model Ultra Librarian 3681S-1-103L CAD Model

Description

N

You May Also Be Interested in

Bourns Inc.
VALUE DISPLAY POT 5K 2W PNL MT
Need more? Email Us
Bourns Inc.
VALUE DISPLAY POT 2K 2W PNL MT
Need more? Email Us
Bourns Inc.
VALUE DISPLAY POT 1M 2W PNL MT
Need more? Email Us
Bourns Inc.
VALUE DISPLAY POT 5K 2W PNL MT
Need more? Email Us
Bourns Inc.
VALUE DISPLAY POT 1M 2W PNL MT
Need more? Email Us
Bourns Inc.
VALUE DISPLAY POT 50K 2W PNL MT
Need more? Email Us
Bourns Inc.
VALUE DISPLAY POT 500K 2W PNL MT
Need more? Email Us
Bourns Inc.
VALUE DISPLAY POT 10K 2W PNL MT
Need more? Email Us
Bourns Inc.
VALUE DISPLAY POT 5K 2W PNL MT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess