EN
  • EN
  • DE

RFFM8228PTR7

Part No RFFM8228PTR7
Manufacturer Qorvo US Inc.
Catalog OEM Parts (O - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 959656-RFFM8228PTR7
Categories OEM Parts(O-R)
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RFFM8228PTR7 CAD Model

Description

The RFFM8228PTR7 is a front-end module (FEM) manufactured by Qorvo US Inc. It is designed for Wi-Fi applications operating in the 2.4 GHz band. This FEM integrates a power amplifier (PA), a low-noise amplifier (LNA), and a switch to provide a complete RF front-end solution for wireless communication devices.

Applications:

  • Wi-Fi Routers: Used in wireless routers to amplify the transmit signal and improve reception sensitivity.
  • Wireless Access Points: Integrated into access points to enhance the range and performance of Wi-Fi networks.
  • IoT Devices: Employed in IoT devices with Wi-Fi connectivity to ensure reliable communication.
  • Smart Home Devices: Used in smart home appliances and devices requiring Wi-Fi connectivity.
  • Mobile Devices: Found in smartphones, tablets, and laptops to improve Wi-Fi performance.

Features:

  • Integrated PA, LNA, and Switch: Provides a complete RF front-end solution in a single package.
  • High Transmit Power: Delivers high output power for extended range and improved signal strength.
  • Low Noise Figure: Enhances receiver sensitivity for improved communication reliability.
  • Compact Size: Small footprint allows for easy integration into space-constrained applications.
  • Low Harmonic Emissions: Complies with regulatory requirements for harmonic emissions.

Benefits:

  • Improved Wi-Fi Performance: Enhances range, signal strength, and overall performance of Wi-Fi devices.
  • Reduced Component Count: Integrated design reduces the number of external components required.
  • Simplified Design: Simplifies the design process and reduces time-to-market.
  • Enhanced Reliability: High-quality components and robust design ensure reliable operation.
  • Cost-Effective Solution: Provides a cost-effective solution for Wi-Fi front-end applications.

Additional Details:

The RFFM8228PTR7 is designed to operate in the 2.4 GHz Wi-Fi band. The module is optimized for 802.11b/g/n standards. The integrated switch enables seamless switching between transmit and receive modes. The device is supplied in a compact surface-mount package for easy assembly. This FEM meets or exceeds the regulatory requirements for Wi-Fi devices.

You May Also Be Interested in

ABB Embedded Power
OSS160T3 - Abb OSS160T3, (3) 1-P Term Shroud OS100J03
Need more? Email Us
Advantech Corp
20-PIN FLAT CABLE, 1M; Current Rating: -; Product Range: PCL Series RoHS Compliant: Yes
Need more? Email Us
Panjit
Need more? Email Us
Essentra Components
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Led Oslon Blk Flat Amb 618NM SMD
Need more? Email Us
Thomas & Betts
Ring Terminal 8AWG Copper Red 32mm Electro Tin
Lowest to $2.8325
Panjit
60V N-CHANNEL ENHANCEMENT MODE M / N-Channel 60 V 6A (Ta) 2.5W (Ta) Surface Mount 8-SOP
Need more? Email Us
TURCK
RSS 12T-2 Turck M12 eurofast Cordset Straight Male Connector W/Shielded to coupling nut Nickel plated brass Coupling...
Need more? Email Us
Amphenol
Connector RJ45 Jack Receptacle 8 Positions Solder Right Angle Through Hole 12 Terminal 1 Port
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7291 $51.8529
45+ $2.2393 $100.7685
70+ $2.1693 $151.8510
96+ $2.0993 $201.5328
124+ $2.0294 $251.6456
165+ $1.8194 $300.2010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess