EN
  • EN
  • DE

RFFM4202SR

Part No RFFM4202SR
Manufacturer Qorvo US Inc.
Catalog Custom Parts (N - R)
Description new, original packaged
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1192597-RFFM4202SR
Categories Custom Parts
Manufacturer Qorvo US Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RFFM4202SR CAD Model

Description

The RFFM4202SR is a front-end module (FEM) from Qorvo designed for Wi-Fi applications. Specifically, it is a 5 GHz front-end module that integrates a power amplifier (PA), a low noise amplifier (LNA) with bypass, and a single-pole, double-throw (SPDT) switch. This module enhances the performance of Wi-Fi systems by providing optimized amplification and signal routing.

Applications:

  • 5 GHz Wi-Fi applications (IEEE 802.11a/n/ac)
  • Wireless routers
  • Wireless access points
  • Set-top boxes
  • Mobile devices (smartphones, tablets)
  • IoT devices with Wi-Fi connectivity

Features:

  • Integrated Power Amplifier (PA), Low Noise Amplifier (LNA) with bypass, and SPDT switch
  • High PA output power for extended range
  • Low LNA noise figure for improved receiver sensitivity
  • LNA bypass mode for increased flexibility
  • Compact form factor
  • Single supply voltage

Benefits:

  • Extended Wi-Fi range due to the high output power of the PA.
  • Improved receiver sensitivity due to the low noise figure of the LNA.
  • Increased design flexibility with the LNA bypass mode.
  • Simplified system design and reduced board space due to the integrated functionality.
  • Better overall Wi-Fi performance and user experience.

Additional Details:

The RFFM4202SR operates in the 5 GHz frequency band, supporting IEEE 802.11a/n/ac standards. The PA provides a high output power, enabling the device to transmit signals over a longer distance. The LNA offers a low noise figure, which improves the receiver's ability to detect weak signals. The integrated SPDT switch allows the antenna to be shared between the transmitter and receiver or can be used to switch between different antennas. The LNA bypass mode allows the LNA to be bypassed when it is not needed, reducing power consumption. The module is typically packaged in a compact form factor suitable for space-constrained applications. Refer to the datasheet for detailed specifications, including power levels, noise figures, and switch performance.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG LINEAR 1.8V 1A SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
RF Micro Devices
Lowest to $4.3798
QSI
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
Radiall USA, Inc.
Need more? Email Us
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess