EN
  • EN
  • DE

1.5KE6V8A-T

Part No 1.5KE6V8A-T
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 5.8VWM 10.5VC DO201
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 5.8V
Minimum Breakdown Voltage 6.45V
Max Clamping Voltage 10.5V
Peak Pulse Current(Ippm) 143A
Power Dissipation - Pd 1500W (1.5kW)
Applications General Purpose
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package DO-201
Win Source Part Number 1000553-1.5KE6V8A-T
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian 1.5KE6V8A-T CAD Model

Description

Product Overview: 1.5KE6V8A-T from Diodes Incorporated

The 1.5KE6V8A-T is a robust transient voltage suppressor (TVS) diode designed by Diodes Incorporated to protect sensitive electronic equipment from voltage spikes and transients. This component is a member of the 1.5KE series, which is renowned for its high surge capability and fast response time, making it an ideal choice for a wide range of applications that require reliable overvoltage protection.

Key Features

  • Transient Protection: The 1.5KE6V8A-T can clamp transient overvoltages and dissipate high surge power up to 1500W (10/1000μs), safeguarding electronic circuits from damage.
  • Breakdown Voltage: This device has a stand-off voltage of 5.8 volts, with a minimum breakdown voltage of 6.45 volts, ensuring it activates only when necessary to protect the circuit.
  • Reverse Stand-off Voltage: With a reverse stand-off voltage of 5.8 volts, it provides a secure threshold before the diode begins to conduct.
  • Peak Pulse Current: It can handle a peak pulse current (Ipp) that allows it to effectively deal with sudden surges that might otherwise damage sensitive components.
  • Unidirectional Protection: The 1.5KE6V8A-T is unidirectional, offering targeted protection for specific polarity scenarios, which is suitable for DC applications.
  • Temperature Range: Operating temperatures range from -55°C to +175°C, providing reliable performance across a wide temperature spectrum.

Applications

The 1.5KE6V8A-T is versatile and can be used in a variety of applications, including:

  • Industrial systems
  • Communication devices
  • Consumer electronics
  • Power supplies
  • Automotive systems
  • Aerospace and avionics

Quality and Reliability

Diodes Incorporated ensures that the 1.5KE6V8A-T meets stringent quality standards. The device is RoHS compliant, indicating that it is manufactured with environmentally safe materials. Users can trust the reliability and performance of this TVS diode to protect their electronic investments.

Easy Integration

With its industry-standard DO-201 package, the 1.5KE6V8A-T is designed for easy integration into existing designs, allowing for straightforward retrofitting or new project development without the need for significant layout changes.

For engineers and designers looking for reliable transient voltage suppression, the 1.5KE6V8A-T from Diodes Incorporated offers a high-quality solution that combines performance with durability.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4414 $59.5890
320+ $0.3622 $115.9040
495+ $0.3509 $173.6955
685+ $0.3396 $232.6260
880+ $0.3283 $288.9040
1,180+ $0.2943 $347.2740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,150 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess