EN
  • EN
  • DE

RFAM2790PCBA-410

Part No RFAM2790PCBA-410
Manufacturer Qorvo US Inc.
Catalog OEM Parts (O - R)
Description Evaluation Board for RFAM2790
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1011281-RFAM2790PCBA-410
Categories OEM Parts(O-R)
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RFAM2790PCBA-410 CAD Model

Description

The RFAM2790PCBA-410 is a Front-End Module (FEM) manufactured by Qorvo US Inc. It is designed to provide a complete RF front-end solution for wireless communication devices, integrating multiple functions such as power amplification, filtering, and switching into a single compact module. This FEM is commonly used in cellular and wireless connectivity applications to enhance performance and reduce system complexity.

Applications:

  • Cellular Handsets
  • Wireless Routers
  • IoT Devices
  • Mobile Hotspots
  • Wireless Communication Systems

Features:

  • Integrated Power Amplifier (PA)
  • Low Noise Amplifier (LNA)
  • Transmit/Receive (T/R) Switch
  • Surface Acoustic Wave (SAW) Filters
  • Compact Package Size
  • High Efficiency

Benefits:

  • Improved Transmit Power
  • Enhanced Receiver Sensitivity
  • Reduced System Size
  • Simplified Board Layout
  • Optimized Performance
  • Lower Power Consumption

Additional Details:

The RFAM2790PCBA-410 typically includes a power amplifier (PA) for transmitting signals with high power and efficiency. The low noise amplifier (LNA) enhances the receiver sensitivity by amplifying weak signals while minimizing noise. The transmit/receive (T/R) switch enables seamless switching between transmit and receive modes. The surface acoustic wave (SAW) filters provide excellent signal filtering, reducing unwanted noise and interference. The compact package size allows for easy integration into small form factor devices. The high efficiency of the FEM minimizes power consumption, extending battery life in portable applications. The RFAM2790PCBA-410 is designed to meet industry standards for wireless communication, ensuring its compatibility and performance. It is commonly used in cellular handsets, wireless routers, and IoT devices to provide reliable and high-performance wireless connectivity. It is designed to operate over a wide range of frequencies, supporting various wireless communication standards. The FEM is rigorously tested to ensure its reliability and performance in harsh environments.

You May Also Be Interested in

Advantech Corp
20-PIN FLAT CABLE, 1M; Current Rating: -; Product Range: PCL Series RoHS Compliant: Yes
Need more? Email Us
Phoenix Contact
Industrial analogue modem [Phoenix Contact] PSI-DATA/BASIC-MODEM/RS232 Industrial analogue modem 4046356098823
Need more? Email Us
Thomas & Betts
Need more? Email Us
Panjit
60V N-CHANNEL ENHANCEMENT MODE M / N-Channel 60 V 6A (Ta) 2.5W (Ta) Surface Mount 8-SOP
Need more? Email Us
TURCK
RSS 12T-2 Turck M12 eurofast Cordset Straight Male Connector W/Shielded to coupling nut Nickel plated brass Coupling...
Need more? Email Us
Microchip Technology
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 36V 4968W / Enclosed AC DC Converters 1 Output 36V 196 ~ 305 VAC (3 Phase), 340 ~ 530 VAC (3 Phase) Input
Need more? Email Us
Hammond Manufacturing
SHELF FIXED 36X17.4X3.47" BLACK / Metal, Steel Shelf, Fixed 36.000" L x 17.420" W x 3.470" H (914.40mm x 442.47mm x 88.14mm) Black
Need more? Email Us
Amphenol
Connector RJ45 Jack Receptacle 8 Positions Solder Right Angle Through Hole 12 Terminal 1 Port
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess