EN
  • EN
  • DE

2SD1456

Part No 2SD1456
Manufacturer Inchange Semiconductor Company Limited
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 980076-2SD1456
Categories OEM Parts(0-9)
Manufacturer Inchange Semiconductor Company Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SD1456 CAD Model

Description

The 2SD1456 is an NPN epitaxial silicon transistor manufactured by Inchange Semiconductor Company Limited. It is designed for use in switching and amplifier applications, particularly in consumer electronics and power supply circuits. This transistor offers a balance of voltage, current, and speed characteristics, making it a suitable choice for various circuit designs.

Applications

  • Switching Regulators
  • DC-DC Converters
  • Inverter Circuits
  • Motor Drivers
  • Amplifier Stages

Features

  • High Collector-Emitter Voltage: VCEO = 60V
  • High Collector Current: IC = 3A
  • Low Saturation Voltage: VCE(sat) = 0.5V (typical)
  • Fast Switching Speed
  • High Power Dissipation: PC = 20W

Benefits

  • Efficient switching due to its low saturation voltage and fast switching speed.
  • Suitable for moderate voltage and current applications.
  • Reliable performance in various switching and amplification circuits.
  • Cost-effective solution for many electronic designs.
  • Easy to implement in a wide range of applications.

Technical Specifications

  • Collector-Emitter Voltage (VCEO): 60V
  • Collector-Base Voltage (VCBO): 70V
  • Emitter-Base Voltage (VEBO): 6V
  • Collector Current (IC): 3A
  • Base Current (IB): 1A
  • Collector Dissipation (PC): 20W
  • DC Current Gain (hFE): 100-320
  • Operating Junction Temperature: 150°C
  • Storage Temperature Range: -55°C to +150°C

The 2SD1456 NPN transistor provides a reliable and efficient solution for switching and amplification needs in various electronic devices. Its specifications make it a versatile choice for designers looking for a balance between performance and cost.

You May Also Be Interested in

TE Connectivity
PS2011 Proximity Device
Need more? Email Us
Dell
Need more? Email Us
NXP / Nexperia
1K X 4 OTPROM 55 ns CDIP18
Need more? Email Us
Molex, LLC
Connector Accessories Kit
Lowest to $2.5358
Song Chuan Precision Company
Need more? Email Us
Renesas Electronics America
HCSL/LVCMOS Clock Generator
Lowest to $19.3058
Molex, LLC
Header Connector, cable Mount, plug, 14 Contacts, 0.079 Pitch
Lowest to $0.1508
Samsung
Need more? Email Us
Renesas Electronics America
IC PCI EXPRSS/JITT ATTEN 20TSSOP / PCI Express (PCIe) Jitter Attenuator, Multiplexer IC 640MHz 1 Output 20-TSSOP
Lowest to $120.8333

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess