EN
  • EN
  • DE

RF8115TR13-5K

Part No RF8115TR13-5K
Manufacturer Qorvo US Inc.
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 959709-RF8115TR13-5K
Categories OEM Parts(O-R)
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RF8115TR13-5K CAD Model

Description

The RF8115TR13-5K, manufactured by Qorvo, is a high-performance RF bandpass filter designed for use in wireless communication systems. This filter provides excellent selectivity and low insertion loss, making it suitable for demanding applications where signal integrity is crucial. It is part of Qorvo's extensive range of RF filters aimed at improving the performance of wireless devices.

Applications:

  • Cellular Base Stations
  • Wireless Infrastructure
  • Repeaters
  • Defense Communication Systems
  • Public Safety Radio Systems

Features:

  • High Selectivity: Offers sharp roll-off characteristics to minimize interference from adjacent frequency bands.
  • Low Insertion Loss: Ensures minimal signal attenuation within the passband, preserving signal strength.
  • High Power Handling: Capable of handling significant RF power levels without degradation in performance.
  • Surface Mount Package: Designed for easy integration into circuit boards using standard surface mount technology.
  • Compact Size: Small form factor allows for use in space-constrained applications.

Benefits:

  • Improved Network Performance: Enhances the overall performance of wireless communication networks by reducing interference.
  • Extended Range: Low insertion loss helps to maximize the effective range of wireless systems.
  • Reliable Operation: Designed to withstand harsh environmental conditions, ensuring long-term reliability.
  • Simplified Design: Ease of integration simplifies the design process and reduces time to market.
  • Cost-Effective Solution: Provides a cost-effective solution for improving the performance of wireless systems.

Technical Specifications:

The RF8115TR13-5K typically operates within a specified frequency range (detailed specifications are needed from the datasheet for exact values), with a typical insertion loss of less than 1.5 dB within the passband. It offers high attenuation in the stopband, typically greater than 40 dB. The filter is designed to handle power levels up to several watts, depending on the application. It is available in a small surface mount package, typically measuring around 3.0 x 2.5 mm. Operating temperature ranges from -40°C to +85°C.

The RF8115TR13-5K is a valuable component for engineers designing high-performance wireless communication systems. Its combination of high selectivity, low insertion loss, and robust design makes it an ideal choice for a wide range of applications.

You May Also Be Interested in

Omega Engineering
Double Junction Combination Electrodes;
Need more? Email Us
Advantech Corp
20-PIN FLAT CABLE, 1M; Current Rating: -; Product Range: PCL Series RoHS Compliant: Yes
Need more? Email Us
Amphenol
Connector RJ45 Jack Receptacle 8 Positions Solder Right Angle Through Hole 12 Terminal 1 Port
Need more? Email Us
Omega Engineering
0 to 25 Mbar, Gauge, RS485, 1/4" Npt Male, M12, (-40 to 185 , F)
Need more? Email Us
Thomas & Betts
Ring Terminal 8AWG Copper Red 32mm Electro Tin
Lowest to $2.8325
Phoenix Contact
Retaining Bracket, 25MM Octal Pwr Relay;
Need more? Email Us
TURCK
Need more? Email Us
TE Connectivity
Receptacle Cover with Cable Stainless Steel
Need more? Email Us
Essentra Components
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1435 $62.8925
125+ $0.9379 $117.2375
195+ $0.9090 $177.2550
265+ $0.8790 $232.9350
340+ $0.8501 $289.0340
455+ $0.7623 $346.8465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 132,566 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess