EN
  • EN
  • DE

RF5515SR

Part No RF5515SR
Manufacturer Qorvo US Inc.
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1025343-RF5515SR
Categories OEM Parts(O-R)
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RF5515SR CAD Model

Description

The RF5515SR is a high-power, high-efficiency linear power amplifier (PA) module designed for use in 3G and 4G mobile devices. Manufactured by Qorvo US Inc., this PA module supports multiple frequency bands and modulation schemes, providing excellent performance and linearity. It is commonly used in smartphones, tablets, and other portable wireless communication devices. The RF5515SR integrates various components, including the PA, input and output matching networks, and a power detector, to simplify the design process and reduce the overall size of the RF front-end.

Applications

  • Smartphones: Used in smartphones for transmitting cellular signals.
  • Tablets: Employed in tablets for providing cellular connectivity.
  • Portable Wireless Devices: Integrated into other portable wireless devices, such as mobile hotspots and USB modems.
  • IoT Devices: Utilized in IoT devices requiring cellular communication capabilities.

Features

  • Multi-Band Support: Supports multiple frequency bands used in 3G and 4G networks.
  • High Power Efficiency: Offers high power efficiency, reducing power consumption and extending battery life.
  • Linear Amplification: Provides linear amplification, minimizing signal distortion and improving signal quality.
  • Integrated Matching Networks: Includes integrated input and output matching networks for simplified design.
  • Power Detector: Features a power detector for accurate power control and monitoring.

Benefits

  • Extended Battery Life: Extends battery life in mobile devices due to its high power efficiency.
  • Improved Signal Quality: Improves signal quality with its linear amplification characteristics.
  • Reduced Design Complexity: Reduces design complexity with its integrated matching networks and power detector.
  • Compact Size: Offers a compact size, making it suitable for small mobile devices.

Additional Details

The RF5515SR typically operates from a 3.0V to 4.2V power supply. It is available in a small surface-mount package. Key electrical characteristics include output power, power gain, power efficiency, and linearity. The PA module is designed to meet the stringent requirements of cellular communication standards. It is often used in conjunction with other RF components, such as transceivers, filters, and switches, to create a complete RF front-end solution. The RF5515SR is a popular choice for mobile device manufacturers seeking high performance, low power consumption, and a compact size.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Amphenol
Connector RJ45 Jack Receptacle 8 Positions Solder Right Angle Through Hole 12 Terminal 1 Port
Need more? Email Us
TURCK
RSS 12T-2 Turck M12 eurofast Cordset Straight Male Connector W/Shielded to coupling nut Nickel plated brass Coupling...
Need more? Email Us
World Produts Inc.
Need more? Email Us
ABB Embedded Power
OSS160T3 - Abb OSS160T3, (3) 1-P Term Shroud OS100J03
Need more? Email Us
L-com
Nema L5-20P to C19 Power Cord, 20A, 125V - 10ft
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, EG-2121CA, 125 Mhz
Need more? Email Us
Panjit
60V N-CHANNEL ENHANCEMENT MODE M / N-Channel 60 V 6A (Ta) 2.5W (Ta) Surface Mount 8-SOP
Need more? Email Us
Phoenix Contact
Industrial analogue modem [Phoenix Contact] PSI-DATA/BASIC-MODEM/RS232 Industrial analogue modem 4046356098823
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess