EN
  • EN
  • DE

RF5426TR13-5K

Part No RF5426TR13-5K
Manufacturer Qorvo US Inc.
Catalog OEM Parts (O - R)
Description Rf Switch Ics
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 971325-RF5426TR13-5K
Categories OEM Parts(O-R)
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RF5426TR13-5K CAD Model

Description

The RF5426TR13-5K is a high-power, high-efficiency power amplifier module manufactured by Qorvo. It is designed for wireless infrastructure applications, specifically for use in small cell base stations and remote radio heads. This module provides significant power amplification while maintaining high efficiency, enabling optimized network performance.

Applications:

  • Small Cell Base Stations: Used as a final stage power amplifier in small cell base stations.
  • Remote Radio Heads (RRH): Employed in RRH units to boost signal strength.
  • Wireless Infrastructure: Designed for various wireless infrastructure applications.
  • Repeaters: Utilized in signal repeaters to amplify and rebroadcast wireless signals.
  • Public Safety Radio: Used in public safety radio systems for reliable communication.

Features:

  • High Power Output: Delivers substantial RF power for extended signal range.
  • High Efficiency: Operates with high efficiency to minimize power consumption and heat dissipation.
  • Wideband Operation: Supports a wide range of frequency bands for versatile use.
  • Integrated Matching Circuits: Simplifies integration by providing integrated matching circuits.
  • Compact Size: Small footprint for space-constrained applications.
  • Thermal Management: Designed with efficient thermal management for reliable operation.

Benefits:

  • Extended Signal Range: Amplifies signal strength for greater coverage.
  • Reduced Power Consumption: High efficiency minimizes power consumption, reducing operating costs.
  • Simplified Integration: Integrated matching circuits simplify the design process.
  • Improved Network Performance: Enhances the overall performance of wireless networks.
  • Reliable Operation: Designed for stable and reliable performance in demanding environments.

Technical Specifications:

The RF5426TR13-5K is specified by its operating frequency range, output power, gain, efficiency, and supply voltage. The operating frequency range indicates the range of frequencies over which the amplifier can operate effectively. The output power specifies the maximum RF power that the amplifier can deliver. The gain indicates the amplification factor of the amplifier. The efficiency specifies the ratio of output power to input power. The supply voltage indicates the required voltage for powering the amplifier. The module is typically packaged in a surface-mount package and is designed to operate over a specified temperature range. It also includes protection features such as overvoltage protection and overtemperature protection. Proper heat sinking is typically required for optimal performance.

You May Also Be Interested in

Hoffman Enclosures, Inc.
PROLINE G2 Disconnect Packages, Type 12, 1600x1600x500mm, Lt Gray, Ste
Need more? Email Us
Thomas & Betts
Ring Terminal 8AWG Copper Red 32mm Electro Tin
Lowest to $2.8325
Omega Engineering
0 to 25 Mbar, Gauge, RS485, 1/4" Npt Male, M12, (-40 to 185 , F)
Need more? Email Us
Panjit
Need more? Email Us
Taiyo Yuden
Saw Duplexer Cdma / W-cdma V 2520 Bal
Need more? Email Us
Panjit
Need more? Email Us
Panjit
60V N-CHANNEL ENHANCEMENT MODE M / N-Channel 60 V 6A (Ta) 2.5W (Ta) Surface Mount 8-SOP
Need more? Email Us
Eaton / Cutler Hammer
PDC1 Shunt Trip, 110-130VAC/125VDC, Pigtail 0.75M
Need more? Email Us
Advantech Corp
20-PIN FLAT CABLE, 1M; Current Rating: -; Product Range: PCL Series RoHS Compliant: Yes
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9589 $58.7670
75+ $1.6078 $120.5850
115+ $1.5569 $179.0435
155+ $1.5073 $233.6315
200+ $1.4565 $291.3000
270+ $1.3063 $352.7010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess