EN
  • EN
  • DE

2SD1459

Part No 2SD1459
Manufacturer Inchange Semiconductor Company Limited
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1037312-2SD1459
Categories OEM Parts(0-9)
Manufacturer Inchange Semiconductor Company Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SD1459 CAD Model

Description

The 2SD1459 is an NPN epitaxial silicon transistor manufactured by Inchange Semiconductor Company Limited. This transistor is designed for use in power amplifier and high-speed switching applications. Its key characteristics include high current capability and low saturation voltage, making it suitable for driving inductive loads.

Applications

  • Power Amplifiers: Used in audio power amplifiers to deliver high output power to speakers.
  • DC-DC Converters: Employed as a switching element in DC-DC converters for efficient power conversion.
  • Motor Drivers: Utilized in motor driver circuits to control the speed and direction of motors.
  • Switching Regulators: Integrated into switching regulators to provide stable and efficient voltage regulation.
  • Inverters: Used in inverter circuits to convert DC power to AC power.

Features

  • High Collector Current: Capable of handling high collector currents.
  • Low Saturation Voltage: Features a low saturation voltage for efficient switching.
  • High Power Dissipation: Designed for high power dissipation applications.
  • Fast Switching Speed: Offers fast switching speeds for efficient operation.
  • High Breakdown Voltage: Provides a high breakdown voltage for reliable operation.

Benefits

  • Efficient Power Amplification: High current capability enables efficient power amplification.
  • Reduced Power Loss: Low saturation voltage minimizes power loss during switching.
  • Improved System Performance: Fast switching speed enhances the performance of switching circuits.
  • Enhanced Reliability: High breakdown voltage ensures reliable operation under high-voltage conditions.

Additional Details

The 2SD1459 is typically packaged in a TO-3P package. It requires appropriate heatsinking to dissipate heat effectively. The base-emitter voltage and collector-emitter saturation voltage are important parameters to consider during circuit design. Detailed specifications, including voltage ratings, current ratings, and thermal characteristics, can be found in the product datasheet provided by Inchange Semiconductor Company Limited. Proper biasing and thermal management are crucial for ensuring reliable operation.

You May Also Be Interested in

Intel
Need more? Email Us
Song Chuan Precision Company
Need more? Email Us
Renesas Electronics America
IC PCI EXPRSS/JITT ATTEN 20TSSOP / PCI Express (PCIe) Jitter Attenuator, Multiplexer IC 640MHz 1 Output 20-TSSOP
Lowest to $120.8333
Song Chuan Precision Company
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
TE Connectivity
Electrical Connector Cylindrical
Need more? Email Us
Teledyne Technologies Incorporated
Need more? Email Us
Song Chuan Precision Company
Lowest to $0.7819
NXP / Nexperia
1K X 4 OTPROM 55 ns CDIP18
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess