EN
  • EN
  • DE

RF5373

Part No RF5373
Manufacturer Qorvo US Inc.
Catalog OEM Parts (O - R)
Description Amplifier, 0.4 - 2.5 GHz, 22dBm, 28dB, QFN 2.2x2.2mm
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1088113-RF5373
Categories OEM Parts(O-R)
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RF5373 CAD Model

Description

The RF5373 is a highly integrated front-end module (FEM) designed for Wi-Fi applications, manufactured by Qorvo. It incorporates a power amplifier (PA), low noise amplifier (LNA), and a transmit/receive (T/R) switch, all within a compact package. This integration simplifies the design and reduces the board space required for Wi-Fi connectivity.

Applications:

  • Wi-Fi routers and access points: Provides the necessary RF functionality for wireless internet connectivity.
  • Mobile devices: Used in smartphones, tablets, and laptops to enable Wi-Fi communication.
  • Internet of Things (IoT) devices: Integrated into various IoT devices requiring Wi-Fi connectivity, such as smart home appliances and sensors.
  • Wireless repeaters and extenders: Boosts Wi-Fi signal strength and extends the coverage area.

Features:

  • Integrated PA, LNA, and T/R Switch: Reduces component count and simplifies PCB layout.
  • High Output Power: Extends the Wi-Fi signal range.
  • Low Noise Figure: Improves receiver sensitivity and data throughput.
  • Compact Size: Enables miniaturization of Wi-Fi enabled devices.
  • Integrated Matching Network: Simplifies impedance matching to the antenna.

Benefits:

  • Reduced Bill of Materials (BOM) Cost: Integration reduces the number of discrete components required.
  • Simplified Design: Integrated functionality simplifies the design process and reduces time-to-market.
  • Improved Performance: High output power and low noise figure enhance Wi-Fi signal quality and range.
  • Smaller Footprint: Compact size allows for integration into smaller devices.
  • Enhanced Reliability: Reduced component count improves overall system reliability.

Technical Specifications: The RF5373 typically operates in the 2.4 GHz and/or 5 GHz Wi-Fi bands. It offers a high output power, typically in the range of 17-20 dBm, and a low noise figure, typically around 2-3 dB. It is designed to meet the requirements of the IEEE 802.11 a/b/g/n/ac/ax Wi-Fi standards. The module is packaged in a small surface-mount package for ease of integration. Supply voltage requirements are usually around 3.3V.

You May Also Be Interested in

Panjit
Need more? Email Us
L-com
Nema L6-20P to C15 Power Cord, 15A, 250V - 6ft
Need more? Email Us
Phoenix Contact
Industrial analogue modem [Phoenix Contact] PSI-DATA/BASIC-MODEM/RS232 Industrial analogue modem 4046356098823
Need more? Email Us
Thomas & Betts
Ring Terminal 8AWG Copper Red 32mm Electro Tin
Lowest to $2.8325
OSRAM Opto Semiconductors Inc.
Led Oslon Blk Flat Amb 618NM SMD
Need more? Email Us
Eaton / Cutler Hammer
PDC1 Shunt Trip, 110-130VAC/125VDC, Pigtail 0.75M
Need more? Email Us
Advantech Corp
20-PIN FLAT CABLE, 1M; Current Rating: -; Product Range: PCL Series RoHS Compliant: Yes
Need more? Email Us
ABB Embedded Power
OSS160T3 - Abb OSS160T3, (3) 1-P Term Shroud OS100J03
Need more? Email Us
Taiyo Yuden
Saw Duplexer Cdma / W-cdma V 2520 Bal
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess