EN
  • EN
  • DE

DBT72410

Part No DBT72410
Manufacturer Sensata-Cynergy3
Catalog Signal Relays, Up to 2 Amps
Description RELAY REED SPST-NC 2A 24V /
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays>Reed Relays
Mfr Sensata-Cynergy3
Series DB
Package Tray
Mounting Type Through Hole
Coil Voltage 24VDC
Contact Form SPST-NC (1 Form B)
Contact Rating (Current) 2 A
Switching Voltage 7000VAC, 7000VDC - Max
Coil Current 25.9 mA
Coil Type Non Latching
Termination Style PC Pin
Must Operate Voltage 20 VDC
Must Release Voltage 4 VDC
Operate Time 2 ms
Release Time 3 ms
Temperature Range - Operating -20°C ~ 70°C
Contact Material Tungsten (W)
Coil Resistance 925 Ohms
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.41.0030
Other Names DBT72410-ND,725-1042
Standard Package 20
Win Source Part Number 1230490-DBT72410
Ultra Librarian 3D Model Ultra Librarian DBT72410 CAD Model

Description

The DBT72410 relay is a SPST-NC (1 Form B) reed relay with a coil voltage of 24VDC and a coil resistance of 925 Ohms.

  • Coil Voltage: 24VDC
  • Coil Resistance: 925 Ohms
  • Contact Rating (Current): 2A
  • Switching Voltage: 7000VAC, 7000VDC - Max
  • Operate Time: 2ms
  • Release Time: 3ms
  • Mounting Type: Through Hole
  • Operating Temperature Range: -20°C to 70°C
  • Package: Tray
  • Standard Package: 20 relays
  • Manufacturer: Sensata-Cynergy3
  • Alternative Names: DBT72410-ND, 725-1042

You May Also Be Interested in

Omron
SMD,10x6.5mm Signal Relays
Lowest to $1.0769
HongFa
24V One set changeover: 1C (SPDT - changeover) 2A DIP,12.5x7.5mm Signal Relays RoHS
Lowest to $0.6695
HongFa
3V 2 Form C: 2C (DPDT-CO) 2A SMD,10x6.5mm Signal Relays RoHS
Lowest to $0.8732
HongFa
5V 4A DIP,15x7.5mm Signal Relays RoHS
Lowest to $1.0187
HongFa
9V 2A A set of conversions: 1C (Single-pole Double-throw Conversion) DIP,12.5x7.5mm Power Relays RoHS
Lowest to $0.6112
Omron
Two groups of conversions: 2C(Double-pole double-throw conversion) 5V DIP,10x6.5mm Signal Relays RoHS
Lowest to $0.9023
Panasonic
DIP,9.9x20mm Signal Relays RoHS
Lowest to $19.2068
FCL Components
RY-12W-K FCL Components Low Signal Relays - PCB Mini Signal 12VDC datasheet, inventory, & pricing.
Lowest to $1.3389
HongFa
5V 2A DIP,12.5x7.5mm Power Relays RoHS
Lowest to $0.5239

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $74.3276 $74.3276
2+ $60.9868 $121.9736
3+ $59.0810 $177.2430
5+ $57.1752 $285.8760
6+ $55.2693 $331.6158
7+ $49.5518 $346.8626
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,240 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess