EN
  • EN
  • DE

RF1630TR7

Part No RF1630TR7
Manufacturer Qorvo US Inc.
Catalog OEM Parts (O - R)
Description Rf And Microwave Switch
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 970180-RF1630TR7
Categories OEM Parts(O-R)
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RF1630TR7 CAD Model

Description

The RF1630TR7 is a high-performance RF amplifier manufactured by Qorvo. It is designed for use in a wide range of wireless communication systems, offering excellent gain, linearity, and efficiency. This amplifier is suitable for applications requiring high signal amplification with minimal distortion.

Applications

  • Cellular Infrastructure: Used in base stations to amplify signals for mobile communication.
  • Wireless Communication Systems: Employed in Wi-Fi routers and access points to boost signal strength.
  • Satellite Communication: Utilized in satellite transceivers for signal amplification.
  • Radar Systems: Amplifying signals in radar equipment for improved detection range.
  • Test and Measurement Equipment: Used in signal generators and spectrum analyzers.

Features

  • High Gain: Provides significant signal amplification with minimal noise.
  • Excellent Linearity: Maintains signal integrity with low distortion.
  • High Efficiency: Minimizes power consumption, reducing heat dissipation.
  • Wideband Operation: Supports a broad range of frequencies for versatile applications.
  • Compact Package: Available in small surface-mount packages for easy integration.

Benefits

  • Improved Signal Strength: Boosts signal strength for enhanced communication range and reliability.
  • Reduced Distortion: Maintains signal quality with minimal distortion.
  • Lower Power Consumption: Reduces power consumption, improving overall system efficiency.
  • Versatile Application: Supports a wide range of frequencies for various applications.
  • Easy Integration: Small package size simplifies circuit design and integration.

Additional Details

The RF1630TR7 operates within a specific frequency range and requires appropriate biasing for optimal performance. Refer to the datasheet for detailed electrical characteristics, application circuits, and thermal management guidelines. The amplifier's linearity and gain characteristics are crucial for maintaining signal integrity in high-performance communication systems. Proper impedance matching is essential for achieving optimal performance. The device is typically mounted on a printed circuit board with appropriate heat sinking to dissipate heat generated during operation.

You May Also Be Interested in

Essentra Components
Need more? Email Us
Thomas & Betts
Ring Terminal 8AWG Copper Red 32mm Electro Tin
Lowest to $2.8325
Amphenol
Connector RJ45 Jack Receptacle 8 Positions Solder Right Angle Through Hole 12 Terminal 1 Port
Need more? Email Us
Advantech Corp
20-PIN FLAT CABLE, 1M; Current Rating: -; Product Range: PCL Series RoHS Compliant: Yes
Need more? Email Us
Phoenix Contact
Industrial analogue modem [Phoenix Contact] PSI-DATA/BASIC-MODEM/RS232 Industrial analogue modem 4046356098823
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 960W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
TURCK
RSS 12T-2 Turck M12 eurofast Cordset Straight Male Connector W/Shielded to coupling nut Nickel plated brass Coupling...
Need more? Email Us
World Produts Inc.
Need more? Email Us
Hoffman Enclosures, Inc.
PROLINE G2 Disconnect Packages, Type 12, 1600x1600x500mm, Lt Gray, Ste
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess