EN
  • EN
  • DE

QM56023

Part No QM56023
Manufacturer Qorvo US Inc.
Catalog OEM Parts (O - R)
Description RF Power Amplifier Module,
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1014228-QM56023
Categories OEM Parts(O-R)
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian QM56023 CAD Model

Description

The Qorvo QM56023 is a high-performance Bulk Acoustic Wave (BAW) filter designed for wireless communication systems. This filter provides excellent rejection of unwanted signals and minimal insertion loss, enabling superior performance in demanding applications.

Applications

  • Cellular infrastructure: Used in base stations to filter unwanted signals, improving network performance.
  • Wi-Fi routers: Improves signal quality and reduces interference in Wi-Fi networks.
  • Wireless repeaters: Enhances signal strength and coverage area in wireless networks.
  • Mobile devices: Improves receiver sensitivity and reduces interference in smartphones and tablets.
  • IoT devices: Filtering radio frequencies for clear communication in the Internet of Things.

Features

  • High rejection of unwanted signals: Provides superior filtering of out-of-band signals, minimizing interference.
  • Low insertion loss: Ensures minimal signal degradation, maximizing signal strength.
  • Small form factor: Allows for compact designs, suitable for space-constrained applications.
  • Surface Mount Technology (SMT): Enables easy and cost-effective assembly.
  • Excellent temperature stability: Maintains consistent performance across a wide temperature range.

Benefits

  • Improved system performance: Enhanced signal quality and reduced interference lead to better overall system performance.
  • Increased data throughput: Lower insertion loss allows for higher data rates and improved network capacity.
  • Reduced power consumption: Minimizing signal loss reduces the need for amplification, resulting in lower power consumption.
  • Enhanced reliability: Robust design ensures reliable operation in demanding environments.
  • Simplified design: Easy integration into existing systems due to its standard SMT package.

Additional Details

The QM56023 is typically used in the frequency range of 2.4 GHz and 5 GHz WLAN bands, making it suitable for Wi-Fi applications. It is designed to operate with a 50-ohm impedance. The filter is available in a small surface-mount package for easy integration into compact electronic devices. Detailed specifications can be found in the Qorvo datasheet, which includes information on insertion loss, rejection, return loss, and power handling capabilities. The component meets industry standards for quality and reliability, ensuring stable performance in various operating conditions.

You May Also Be Interested in

Omega Engineering
0 to 25 Mbar, Gauge, RS485, 1/4" Npt Male, M12, (-40 to 185 , F)
Need more? Email Us
Panjit
60V N-CHANNEL ENHANCEMENT MODE M / N-Channel 60 V 6A (Ta) 2.5W (Ta) Surface Mount 8-SOP
Need more? Email Us
Essentra Components
Need more? Email Us
Hoffman Enclosures, Inc.
PROLINE G2 Disconnect Packages, Type 12, 1600x1600x500mm, Lt Gray, Ste
Need more? Email Us
ABB Embedded Power
OSS160T3 - Abb OSS160T3, (3) 1-P Term Shroud OS100J03
Need more? Email Us
Phoenix Contact
Industrial analogue modem [Phoenix Contact] PSI-DATA/BASIC-MODEM/RS232 Industrial analogue modem 4046356098823
Need more? Email Us
Advantech Corp
20-PIN FLAT CABLE, 1M; Current Rating: -; Product Range: PCL Series RoHS Compliant: Yes
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, EG-2121CA, 125 Mhz
Need more? Email Us
TURCK
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess