EN
  • EN
  • DE

RFPA5026TR7

Part No RFPA5026TR7
Manufacturer Qorvo US Inc.
Catalog OEM Parts (O - R)
Description High Linearity InGaP Amplifier 2W 4.9GHz to 5.9GHz 6-Pin DFN T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1088249-RFPA5026TR7
Categories OEM Parts(O-R)
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RFPA5026TR7 CAD Model

Description

The RFPA5026TR7 is a high-power, high-efficiency power amplifier module manufactured by Qorvo. It is designed for use in wireless infrastructure applications, providing significant gain and output power while maintaining excellent linearity and efficiency. This amplifier is commonly used in cellular base stations and other high-performance wireless communication systems.

Applications:

  • Cellular Base Stations: Amplifying signals in cellular base station transmitters.
  • Wireless Infrastructure: Enhancing signal strength in wireless communication networks.
  • Public Safety Radio: Amplifying radio signals for emergency communication systems.
  • Industrial Wireless Systems: Power amplification in industrial wireless networks.
  • Military Communication Systems: Enhancing signal range in military communication devices.

Features:

  • High Output Power: Delivers high power levels for extended communication range.
  • High Efficiency: Reduces power consumption and minimizes heat generation.
  • Excellent Linearity: Maintains signal fidelity and reduces distortion.
  • Integrated Matching Networks: Simplifies system integration and optimizes performance.
  • Compact Module: Reduces board space requirements.

Benefits:

  • Extended Range: High output power enables longer communication distances.
  • Reduced Operating Costs: High efficiency minimizes power consumption.
  • Improved Signal Quality: Excellent linearity ensures accurate signal transmission.
  • Simplified Design: Integrated matching networks ease system integration.
  • Reliable Performance: Designed for robust and consistent operation.

Additional Details:

The RFPA5026TR7 operates within a specific frequency range, typically in the cellular bands. It has a specified gain and output power level detailed in the manufacturer's datasheet. The module typically requires a specific supply voltage and bias current for optimal performance. It incorporates internal matching networks optimized for a 50-ohm impedance.

Proper heat sinking and thermal management are crucial for reliable operation due to the high power levels involved. Refer to the datasheet for thermal resistance specifications and recommended heat sinking practices.

You May Also Be Interested in

Essentra Components
Need more? Email Us
Essentra Components
Need more? Email Us
ABB Embedded Power
OSS160T3 - Abb OSS160T3, (3) 1-P Term Shroud OS100J03
Need more? Email Us
Omega Engineering
0 to 25 Mbar, Gauge, RS485, 1/4" Npt Male, M12, (-40 to 185 , F)
Need more? Email Us
Panjit
60V N-CHANNEL ENHANCEMENT MODE M / N-Channel 60 V 6A (Ta) 2.5W (Ta) Surface Mount 8-SOP
Need more? Email Us
L-com
Nema L5-20P to C19 Power Cord, 20A, 125V - 10ft
Need more? Email Us
World Produts Inc.
Need more? Email Us
Omega Engineering
Double Junction Combination Electrodes;
Need more? Email Us
Thomas & Betts
Ring Terminal 8AWG Copper Red 32mm Electro Tin
Lowest to $2.8325

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.3007 $69.2028
9+ $14.1950 $127.7550
13+ $13.7514 $178.7682
18+ $13.3079 $239.5422
23+ $12.8644 $295.8812
31+ $11.5338 $357.5478
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,772 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess