EN
  • EN
  • DE

IA11.83S

Part No IA11.83S
Manufacturer Banner Engineering Corporation
Catalog OEM Parts (F - I)
Description IA11.83S - Banner Engineering FIBER IA11.83S GLASS FIBEROPTIC ASSEMBLY
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1063922-IA11.83S
Categories OEM Parts(F-I)
Manufacturer Banner Engineering Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IA11.83S CAD Model

Description

The IA11.83S is a photoelectric sensor manufactured by Banner Engineering Corporation. It's designed for object detection in a variety of industrial automation applications. This sensor utilizes light to detect the presence or absence of an object, making it suitable for tasks like counting, positioning, and inspection.

Applications:

  • Object detection on conveyor lines: Detects the presence of items moving along a conveyor belt for counting or sorting purposes.
  • Positioning control in automated machinery: Accurately positions parts or tools in automated equipment.
  • Part counting in manufacturing processes: Counts the number of parts produced in a manufacturing line.
  • Presence/absence verification: Verifies the presence or absence of objects in a specific location.
  • Material handling systems: Used in automated material handling systems to detect the location of items.

Features:

  • Diffuse Mode Sensing: Detects objects based on reflected light from the object's surface.
  • Compact Housing: Small form factor allows for easy integration into various machine designs.
  • High Sensing Range: Offers a reliable detection range for a wide range of applications.
  • Robust Housing: Designed to withstand harsh industrial environments.
  • Easy Installation: Simple mounting options for quick and easy installation.

Benefits:

  • Improved efficiency in automated processes: Enables faster and more accurate object detection, increasing efficiency.
  • Reduced errors in manufacturing: Minimizes errors caused by incorrect part counting or positioning.
  • Enhanced safety: Can be used to detect obstructions or hazards in automated equipment.
  • Cost savings: Reduces labor costs and improves overall productivity.
  • Reliable performance: Provides consistent and dependable object detection in industrial environments.

Technical Specifications:

The IA11.83S typically operates on a DC voltage, and has a defined sensing range (usually specified in millimeters or inches). It typically features an NPN or PNP output, depending on the model. The housing material is usually a durable plastic or metal to withstand industrial conditions. Refer to the official Banner Engineering datasheet for complete specifications, including sensing range, supply voltage, output type, and environmental ratings.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess