EN
  • EN
  • DE

RFPA5502SR

Part No RFPA5502SR
Manufacturer Qorvo US Inc.
Catalog OEM Parts (O - R)
Description Power Amplifier WiFi 802.11a/n/ac 3-Stage 5GHz 5V 30dB QFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1008239-RFPA5502SR
Categories OEM Parts(O-R)
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RFPA5502SR CAD Model

Description

The RFPA5502SR is a high-power, high-efficiency power amplifier module designed by Qorvo. It is specifically engineered for use in wireless infrastructure applications, offering excellent linearity and gain while maintaining a compact form factor. This power amplifier is ideal for improving the performance of cellular base stations and other high-power communication systems.

Applications

  • Cellular Base Stations: The primary application is in cellular base stations for various wireless communication standards, including LTE, 5G NR, and others.
  • Wireless Infrastructure: Used in other wireless infrastructure equipment such as repeaters, remote radio heads (RRHs), and distributed antenna systems (DAS).
  • Public Safety Radio: Utilized in public safety radio systems to enhance signal coverage and reliability.
  • Military Communications: Employed in military communication systems requiring high power and robust performance.
  • Test and Measurement Equipment: Integrated into test and measurement equipment for evaluating wireless communication systems.

Features

  • High Output Power: Delivers high output power, ensuring strong signal transmission and extended coverage.
  • High Efficiency: Offers high power efficiency, reducing power consumption and thermal dissipation.
  • Excellent Linearity: Provides excellent linearity, minimizing distortion and improving signal quality.
  • Wideband Operation: Supports a wide frequency range, accommodating multiple wireless communication standards.
  • Integrated Matching Network: Includes an integrated matching network for simplified system integration and optimized performance.
  • Compact Form Factor: Designed in a compact form factor, saving valuable board space.
  • Thermal Protection: Features thermal protection circuitry to prevent overheating and ensure reliable operation.
  • 50-Ohm Input/Output Impedance: Designed for 50-ohm input and output impedance, simplifying integration with other RF components.

Benefits

  • Improved Signal Coverage: High output power enhances signal coverage, extending the range of wireless communication systems.
  • Reduced Power Consumption: High efficiency minimizes power consumption, reducing operating costs and improving energy efficiency.
  • Enhanced Signal Quality: Excellent linearity ensures high signal quality, improving the reliability of wireless communication.
  • Simplified Integration: Integrated matching network simplifies system integration, reducing design complexity and time-to-market.
  • Reliable Operation: Thermal protection circuitry ensures reliable operation in demanding environments.

Additional Details

The RFPA5502SR operates within a specified voltage range, typically between 28V and 32V. It requires a stable DC power supply and proper heat sinking to ensure optimal performance. The module is typically mounted on a PCB using surface mount technology (SMT). The device is designed to meet stringent industry standards for electromagnetic compatibility (EMC) and environmental reliability. It also features built-in protection against electrostatic discharge (ESD). The RFPA5502SR is available in a compact package, typically a QFN (Quad Flat No-leads) or similar package, to minimize board space requirements.

You May Also Be Interested in

Omega Engineering
Double Junction Combination Electrodes;
Need more? Email Us
Panjit
Need more? Email Us
Phoenix Contact
Retaining Bracket, 25MM Octal Pwr Relay;
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 36V 4968W / Enclosed AC DC Converters 1 Output 36V 196 ~ 305 VAC (3 Phase), 340 ~ 530 VAC (3 Phase) Input
Need more? Email Us
Advantech Corp
20-PIN FLAT CABLE, 1M; Current Rating: -; Product Range: PCL Series RoHS Compliant: Yes
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 960W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
Amphenol
Connector RJ45 Jack Receptacle 8 Positions Solder Right Angle Through Hole 12 Terminal 1 Port
Need more? Email Us
Hammond Manufacturing
SHELF FIXED 36X17.4X3.47" BLACK / Metal, Steel Shelf, Fixed 36.000" L x 17.420" W x 3.470" H (914.40mm x 442.47mm x 88.14mm) Black
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2513 $62.5650
115+ $1.0267 $118.0705
175+ $0.9946 $174.0550
240+ $0.9626 $231.0240
315+ $0.9305 $293.1075
420+ $0.8341 $350.3220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 205 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess