EN
  • EN
  • DE

PAC5255QF

Part No PAC5255QF
Manufacturer Qorvo US Inc.
Catalog OEM Parts (O - R)
Description BLDC / PMSM Motor Controller and Driver Flyback 600V 5.2V to 52V 57-Pin TQFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1083809-PAC5255QF
Categories OEM Parts(O-R)
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PAC5255QF CAD Model

Description

The PAC5255QF is a highly integrated power application controller (PAC) from Qorvo, designed to provide efficient and flexible power management for a variety of applications. It combines multiple functions, including a microcontroller, power drivers, and analog peripherals, into a single chip, simplifying system design and reducing board space.

Applications:

  • Brushless DC (BLDC) Motor Control: Used in fans, pumps, and other motor-driven applications.
  • Power Tools: Control and management of power tool motors and battery systems.
  • Battery Management Systems (BMS): Integration into BMS for monitoring and control of battery charging and discharging.
  • LED Lighting: Driving and controlling LED lighting systems with dimming and color control capabilities.
  • Small Appliances: Power management and motor control in appliances like blenders and vacuum cleaners.

Features:

  • Integrated Microcontroller: Embedded microcontroller core for executing control algorithms and managing system functions.
  • Power Drivers: Built-in power drivers for directly driving motors and other loads.
  • Analog Peripherals: Includes ADCs, DACs, and comparators for sensor interfacing and analog control.
  • Communication Interfaces: Supports various communication protocols such as UART, SPI, and I2C for system integration.
  • Protection Features: Over-voltage, over-current, and over-temperature protection to ensure system safety and reliability.

Benefits:

  • Simplified System Design: Integration of multiple functions reduces component count and simplifies PCB layout.
  • Improved Efficiency: Optimized power management algorithms and efficient power drivers minimize energy consumption.
  • Enhanced System Performance: Precise motor control and sensor integration enable high-performance applications.
  • Increased Reliability: Built-in protection features safeguard the system against faults and failures.
  • Reduced Cost: Lower component count and smaller board size contribute to overall cost savings.

Additional Details:

The PAC5255QF typically operates from a wide input voltage range and is available in various package options to suit different application requirements. It supports advanced control algorithms for motor control, such as Field-Oriented Control (FOC) and sensorless control. The device also features configurable PWM channels for flexible power control. Specific technical specifications will vary based on the model and configuration.

You May Also Be Interested in

TURCK
Turck, RKMS 50-5M/S653 (U2-03956)
Need more? Email Us
TE Connectivity
Receptacle Cover with Cable Stainless Steel
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Led Oslon Blk Flat Amb 618NM SMD
Need more? Email Us
Omega Engineering
0 to 25 Mbar, Gauge, RS485, 1/4" Npt Male, M12, (-40 to 185 , F)
Need more? Email Us
Essentra Components
Need more? Email Us
Phoenix Contact
Industrial analogue modem [Phoenix Contact] PSI-DATA/BASIC-MODEM/RS232 Industrial analogue modem 4046356098823
Need more? Email Us
Microchip Technology
Need more? Email Us
Thomas & Betts
Ring Terminal 8AWG Copper Red 32mm Electro Tin
Lowest to $2.8325
L-com
Nema L6-20P to C15 Power Cord, 15A, 250V - 6ft
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3262 $50.6096
20+ $5.1907 $103.8140
30+ $5.0285 $150.8550
42+ $4.8663 $204.3846
54+ $4.7041 $254.0214
72+ $4.2175 $303.6600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,417 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess