EN
  • EN
  • DE

HMC253LC4TR

Part No HMC253LC4TR
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC RF SWITCH SP8T 3.5GHZ 24CSMT / RF Switch IC Cellular, CATV SP8T 3.5 GHz 50Ohm 24-CQFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Switches
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Obsolete
RF Type Cellular, CATV
Topology Absorptive
Circuit SP8T
Frequency Range 0Hz ~ 3.5GHz
Isolation 35dB
Insertion Loss 1.3dB
Test Frequency 3.5GHz
IIP3 43dBm
Impedance 50Ohm
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 24-TFCQFN Exposed Pad
Supplier Device Package 24-CQFN (4x4)
Base Product Number HMC253
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 1127-1749-2,1127-1749-2-ND,1127-1749-6,1127-1749-1-ND,1127-1653-1,1127-1749-6INACTIVE,1127-1749-1INACTIVE,1127-1653-2,1127-1749-6-ND,1127-1749-2INACTIVE,1127-1653-6,1127-1749-1
Standard Package 100
Win Source Part Number 1028088-HMC253LC4TR
Ultra Librarian 3D Model Ultra Librarian HMC253LC4TR CAD Model

Description

Product Overview: Analog Devices Inc. HMC253LC4TR

The HMC253LC4TR from Analog Devices Inc. is a state-of-the-art RF switch that offers exceptional performance for a wide range of applications. Designed with cutting-edge technology, this product is part of the Hittite Microwave Corporation product family, which is now owned by Analog Devices Inc. The switch is housed in a compact 4x4 mm QFN package, making it an ideal choice for space-constrained applications.

Engineered for high isolation and low insertion loss, the HMC253LC4TR operates over a broad frequency range from DC to 3.5 GHz, making it versatile for various RF signal routing needs. This frequency range encompasses numerous communication bands, ensuring that the switch can be used in multiple RF systems, including cellular, PCS, GSM, and 3G networks.

The HMC253LC4TR boasts an impressive isolation of 45 dB at 2 GHz, which minimizes crosstalk and ensures signal integrity in complex RF circuits. The insertion loss is also kept to a minimum, at 1.5 dB at 2 GHz, which is critical for maintaining signal strength and quality through the switching process. The switch also features a single positive control voltage from 0 to +5V, simplifying the control interface and reducing the need for additional level-shifting circuitry.

Fast switching speed is another hallmark of the HMC253LC4TR, with a typical switching time of 10 ns, which is essential for applications requiring rapid signal routing changes. The switch is also capable of handling high power, with a P1dB (input power for 1 dB compression) of 23 dBm at 2 GHz, making it robust enough for many transmit/receive applications.

The HMC253LC4TR is a lead-free and RoHS compliant product, reflecting Analog Devices Inc.'s commitment to environmental responsibility. Its reliability and performance make it a preferred choice for system designers seeking a high-quality RF switch for their demanding applications.

Whether you are designing RF communication systems, test equipment, or military hardware, the HMC253LC4TR offers the performance, compact footprint, and reliability required to meet your switching needs.

You May Also Be Interested in

Murata Electronics North America
2.4GHZ MMIC SWITCH SP3T / RF Switch IC Bluetooth, WLAN SP3T 8-QFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SP4T 30GHZ 24LGA / RF Switch IC General Purpose SP4T 50Ohm 24-LGA (4x4)
Lowest to $152.2389
Infineon Technologies
IC RF SWITCH SP8T 3.8GHZ ATSLP14 / RF Switch IC SP8T 3.8 GHz 50Ohm ATSLP-14-4
Lowest to $0.7541
Infineon Technologies
IC RF SWITCH SP4T 6GHZ ATSLP14-5 / RF Switch IC SP4T 6 GHz 50Ohm ATSLP-14-5
Lowest to $0.3927
Broadcom Limited
IC RF SWITCH / RF Switch IC
Lowest to $814.9254
Renesas Electronics America
DIVERSITY SWITCH / RF Switch IC NFC, FeliCa SP6T 13.56 MHz 50Ohm 12-TSQFN (2x2)
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC RF SWITCH SPDT 2.5GHZ 10USB / RF Switch IC 802.11b/g SPDT 2.5 GHz 50Ohm 10-USB-C3 (2x1.5)
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SP4T 8GHZ 16QFN / RF Switch IC WLAN SP4T 8 GHz 50Ohm 16-QFN (3x3)
Need more? Email Us
Peregrine Semiconductor
IC RF SWITCH SPDT 4GHZ 6DFN / RF Switch IC General Purpose SPDT 4 GHz 50Ohm 6-DFN (3x3)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $82.8572 $82.8572
2+ $80.0000 $160.0000
3+ $74.2857 $222.8571
4+ $71.4286 $285.7144
5+ $68.5715 $342.8575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 510 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess