EN
  • EN
  • DE

MB3780APF

Part No MB3780APF
Manufacturer Fujitsu Electronics America, Inc.
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1031728-MB3780APF
Categories OEM Parts(M-N)
Manufacturer Fujitsu Electronics America, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MB3780APF CAD Model

Description

The MB3780APF is a system reset IC manufactured by Fujitsu Electronics America, Inc. It's designed to monitor the supply voltage in electronic systems and generate a reset signal when the voltage falls below a certain threshold. This ensures that the system starts up correctly and prevents erratic behavior during voltage fluctuations.

Applications

  • Microcontroller-Based Systems: Used to reset microcontrollers during power-up or voltage drops.
  • Embedded Systems: Employed in embedded systems to ensure proper initialization and operation.
  • Power Supplies: Found in power supply units to monitor the output voltage and protect connected devices.
  • Industrial Control Equipment: Utilized in industrial control systems for reliable system startup and operation.
  • Consumer Electronics: Implemented in consumer electronic devices for stable and predictable performance.

Features

  • Voltage Monitoring: Monitors the supply voltage and generates a reset signal when it falls below a threshold.
  • Reset Output: Provides a reset output signal to reset the connected devices.
  • Adjustable Reset Threshold: Allows for adjusting the reset threshold to match the system requirements.
  • Low Power Consumption: Operates with low power consumption to minimize impact on the system power budget.
  • Small Package Size: Available in a compact package for space-saving applications.

Benefits

  • Reliable System Startup: Ensures a reliable system startup by resetting the connected devices during power-up.
  • Prevention of Erratic Behavior: Prevents erratic system behavior during voltage fluctuations or drops.
  • Protection of Connected Devices: Protects connected devices from damage due to voltage irregularities.
  • Flexible Application: Can be used in a wide range of systems with adjustable reset threshold.
  • Improved System Stability: Enhances the overall stability and reliability of the electronic system.

Additional Details

The MB3780APF is typically packaged in a small outline package (SOP). Its operating temperature range and detailed electrical characteristics are available in the product datasheet. It requires external components such as resistors and capacitors to set the reset threshold and timing.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2MM / Connector Header Through Hole 16 position 0.079" (2.00mm)
Need more? Email Us
Samsung
SSD 480GB PM953 PCIe 2.5
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2.54MM / Connector Header Through Hole 16 position 0.100" (2.54mm)
Lowest to $1.9496
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 200W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC, 120 ~ 370 VDC Input
Lowest to $113.0155
Samtec Inc.
CONN HEADER VERT 8POS 2MM / Connector Header Through Hole 8 position 0.079" (2.00mm)
Lowest to $0.8092

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess