EN
  • EN
  • DE

T4201A01

Part No T4201A01
Manufacturer Pulse
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pulse
Win Source Part Number 351445-T4201A01
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian T4201A01 CAD Model

Description

The Pulse T4201A01 is a high-performance common mode choke designed for various electronic applications to suppress unwanted common-mode noise while allowing differential signals to pass through with minimal attenuation. Pulse Electronics is a well-known manufacturer of high-quality electronic components, including magnetics and connectors.

Applications

  • Ethernet and Networking Equipment: Used in Ethernet interfaces to suppress common-mode noise on data lines, ensuring reliable data transmission.
  • Power Line Communication (PLC): Employed in PLC systems to filter out common-mode noise from power lines, improving data integrity.
  • USB Interfaces: Integrated into USB ports to reduce common-mode noise, preventing interference and ensuring stable data transfer.
  • Audio Equipment: Used in audio systems to filter out common-mode noise, reducing background hum and improving audio quality.
  • Industrial Control Systems: Integrated into industrial control equipment to suppress noise, ensuring reliable operation in noisy environments.

Features

  • High Common Mode Attenuation: Provides significant attenuation of common-mode noise, effectively suppressing unwanted signals.
  • Low Differential Mode Insertion Loss: Minimizes attenuation of desired differential signals, ensuring signal integrity.
  • Compact Size: Designed in a small form factor, allowing for easy integration into space-constrained applications.
  • Surface Mount Technology (SMT): Designed for automated assembly processes, enhancing manufacturing efficiency and reliability.
  • High Impedance: Offers high impedance to common-mode currents, effectively blocking noise.

Benefits

  • Improved Signal Quality: Reduces common-mode noise, resulting in improved signal quality and reduced interference.
  • Enhanced Data Transmission: Ensures reliable data transmission by suppressing noise on data lines.
  • Increased System Performance: Optimizes signal integrity, leading to improved overall system performance.
  • Easy Integration: Simplifies integration into existing systems with its compact size and SMT design.
  • Reliable Operation: Ensures reliable operation in noisy environments by effectively suppressing common-mode noise.

Additional Details

The T4201A01 is manufactured using high-quality materials and processes to ensure consistent performance and reliability. It is designed to meet industry standards for common mode chokes. For detailed technical specifications, including common mode impedance, differential mode impedance, insertion loss, and rated current, refer to the official Pulse Electronics datasheet.

When installing this component, proper soldering techniques should be used to ensure a reliable connection. Consult the datasheet for specific recommendations regarding soldering and handling. It is important to ensure proper grounding to maximize the effectiveness of the common mode choke.

You May Also Be Interested in

ON Semiconductor
Lowest to $35.9690
Atmel
Need more? Email Us
AVX Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
IXYS
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess