EN
  • EN
  • DE

T1145NL

Part No T1145NL
Manufacturer Pulse
Catalog Pulse Transformers
Description T1/E1/CEPT/ISDN-PRI TRANSFORMERS | XFRM T1/E1/CEPT/ISDN-PRI 1:2/2.4
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Transformers
Manufacturer Pulse Electronics Network
Packaging Tube
Status Obsolete
Transformer Type T1/E1 (Quad)
Inductance 1mH, 1mH
Mounting Style SMD
Parts Dimension 1.125" L x 0.485" W (28.58mm x 12.32mm)
Height - Seated (Maximum) 0.230" (5.84mm)
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Pack Quantity 15
MSL Level 4 (72 Hours)
Win Source Part Number 1263379-T1145NL
Manufacturer Homepage www.pulseeng.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian T1145NL CAD Model

Description

The T1145NL is a surface mount, single port 10/100 Base-T Ethernet isolation transformer manufactured by Pulse Electronics. It is designed to provide galvanic isolation and common mode noise rejection in Ethernet network interfaces.

Applications:

  • Ethernet network interfaces
  • LAN on Motherboard (LOM)
  • Network interface cards (NICs)
  • Embedded Ethernet applications
  • Industrial Ethernet
  • Routers and switches

Features:

  • 10/100 Base-T support
  • Surface mount package
  • Single port
  • RoHS compliant
  • High isolation voltage
  • Excellent common mode noise rejection

Benefits:

  • Provides galvanic isolation between Ethernet PHY and network
  • Protects equipment from voltage surges and transients
  • Reduces common mode noise
  • Meets IEEE 802.3 standards
  • Easy to integrate into surface mount assembly processes
  • Improved signal integrity

Additional Details:

The T1145NL transformer provides the necessary electrical isolation to protect sensitive electronic components from voltage spikes and surges that can occur on the Ethernet network. Its design minimizes common mode noise, ensuring reliable data transmission even in noisy environments. The surface mount package simplifies PCB assembly and reduces overall system size. The transformer meets the requirements of IEEE 802.3 standards for 10/100 Base-T Ethernet. High isolation voltage ensures the safety of users and equipment. The compact size makes it suitable for space-constrained applications. This transformer is essential for ensuring reliable and safe Ethernet connectivity in a wide range of applications. It contributes to improved network performance and reduced electromagnetic interference (EMI). Its design incorporates advanced materials and manufacturing processes to ensure long-term reliability and performance.

You May Also Be Interested in

LINK-PP
1.5kV 1CT:1 1000Base-T SMD,17.7x15.8mm Pulse Transformers RoHS
Lowest to $2.3459
Halo Electronics Inc
ISO MOD T3 1:2C 6P SMD
Need more? Email Us
Wurth Electronics Inc
LAN TRANSFORMER 10GBIT
Lowest to $17.4627
Halo Electronics Inc
ISO MOD 1G DUAL 48P SMD T/R
Need more? Email Us
Halo Electronics Inc
ISO MOD 10/100 SHOCK/VIB X-TEMP
Need more? Email Us
Halo Electronics Inc
ISO MOD 1G POE 0.35A X-TEMP
Need more? Email Us
Welwyn Components Limited
PULSE XFMR 1:1:1 980UH
Need more? Email Us
ice Components, Ins.
THT GATE DRIVE TRANSFORMER
Need more? Email Us
Pulse
1.5kV 1CT:1CT 10/100 Base-T SMD,15.2x13.7mm Pulse Transformers RoHS
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess