EN
  • EN
  • DE

T1113NL

Part No T1113NL
Manufacturer Pulse
Catalog Pulse Transformers
Description TELECOMMUNICATIONS PRODUCTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pulse
Category Transformers
Family Pulse Transformers
Win Source Part Number 195246-T1113NL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian T1113NL CAD Model

Description

The T1113NL is a compact, high-performance Ethernet transformer from Pulse Electronics, engineered for robust signal isolation and impedance matching in various network applications. This component is vital for maintaining signal integrity and safeguarding network devices from electrical disturbances.

Applications

  • 10/100/1000 Base-T Ethernet Networks
  • Network Interface Cards (NICs)
  • Routers and Switches
  • Embedded Systems with Ethernet Connectivity
  • Industrial Control Systems
  • Telecommunications Equipment

Features

  • Supports 10/100/1000 Mbps Ethernet Speeds
  • Provides Galvanic Isolation for Electrical Safety
  • Surface Mount Technology (SMT) for Easy Assembly
  • Low Profile Design for Space-Constrained Applications
  • Compliant with IEEE 802.3 Standards
  • Excellent Common Mode Rejection Ratio (CMRR)

Benefits

  • Enhances Signal Integrity for Reliable Data Transmission
  • Protects Network Devices from Voltage Surges and Noise
  • Simplifies Manufacturing Process with SMT Design
  • Reduces Board Space Requirements
  • Ensures Compliance with Industry Standards
  • Improves Overall Network Performance

Additional Details

The T1113NL features a carefully optimized turns ratio, ensuring precise impedance matching between the PHY and the network cable. Its robust construction minimizes signal degradation, contributing to a consistently clear and stable Ethernet connection. The transformer's compact design allows for high-density board layouts, which is essential in modern electronic devices. Specific specifications include a high isolation voltage rating, protecting sensitive components from electrical hazards, and a broad operating temperature range, ensuring reliable performance in diverse environments. Its design minimizes insertion loss and maximizes return loss, contributing to superior signal quality.

You May Also Be Interested in

Bel Fuse Inc.
MODULE XFRMR LAN 10/100B-TX SMD
Need more? Email Us
Triad Magnetics
TRANSF .650 OHM DUAL GATE DRIVE
Need more? Email Us
Murata Power Solutions Inc.
DIGITAL AUDIO TX 1:1 3MH DIP
Need more? Email Us
Halo Electronics Inc
ISO MOD 1G POE 0.35A X-TEMP 24P
Need more? Email Us
Wurth Electronics Inc
PULSE XFMR 1:1 300UH
Lowest to $6.6941
LINK-PP
1.5kV 1CT:1CT 1000Base-T SMD,15.1x10mm Pulse Transformers RoHS
Lowest to $0.5279
Halo Electronics Inc
ISO MOD T3 1:2C 6P SMD
Need more? Email Us
Hanrun
1.5kV 100/1000 Base-T SMD-24P,15.1x7.1mm Pulse Transformers RoHS
Lowest to $2.0374
Triad Magnetics
TRANSF .350 OHM SINGL GATE DRIVE
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess