EN
  • EN
  • DE

STR912FW44X6

Part No STR912FW44X6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 128LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features ARM9® series Microcontroller IC 32-Bit 96MHz 512KB (512K x 8) FLASH
Manufacturer STMicroelectronics
Series STR9
Package Cut Tape (CT), Tray
Part Status Obsolete
Core Processor ARM9®
Core Size 32-Bit
Speed 96MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, Microwire, SPI, SSI, SSP, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O 80
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Supply Voltage 1.65V ~ 2V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 128-LQFP
Family Name STR912
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 497-5063-2, 497-5063-2-ND, STR912FW44X6T, 497-5063-1, 497-5063-2ND, 497-5063
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935627-STR912FW44X6
Ultra Librarian 3D Model Ultra Librarian STR912FW44X6 CAD Model

Description

STMicroelectronics STR912FW44X6 Microcontroller

The STR912FW44X6 is a high-performance ARM966E-S™ microcontroller that belongs to the STR9 family, designed and manufactured by STMicroelectronics. This powerful MCU is tailored for a broad range of applications, including industrial control systems, networking, automotive and medical devices, where robust performance and reliability are paramount.

At the heart of the STR912FW44X6 is a 96 MHz ARM966E-S core, which provides a perfect balance between high performance and power efficiency. The core supports the ARM Thumb® instruction set, which optimizes performance in terms of speed and code density. The microcontroller comes with 512 KB of high-speed Flash memory, ensuring ample space for complex applications, and 96 KB of RAM for efficient data processing.

One of the standout features of this MCU is its embedded Ethernet MAC, making it an excellent choice for networked applications. This facilitates the development of IoT devices and other network-connected systems. Additionally, the STR912FW44X6 includes a USB 2.0 full-speed interface, providing connectivity options for a variety of peripherals and enabling easy integration into modern digital ecosystems.

The STR912FW44X6 is equipped with an array of peripherals, including multiple timers, PWM channels, and up to 16 communication interfaces such as I2C, SPI, and UARTs. This versatility allows designers to address a wide range of application requirements without the need for additional components, thus reducing system complexity and cost.

For enhanced security, the STR912FW44X6 incorporates a hardware acceleration engine for DES and 3DES encryption, ensuring secure data communication. Additionally, it features a 10/100 Ethernet MAC, CAN interface, and an external memory interface, which further expands its capabilities in handling complex tasks and interfacing with other systems.

STMicroelectronics provides comprehensive support for the STR912FW44X6, including development tools, software libraries, and reference designs, which helps to reduce development time and accelerate time-to-market for products utilizing this microcontroller. With its robust feature set and strong support ecosystem, the STR912FW44X6 is an ideal choice for developers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess