EN
  • EN
  • DE

T1037NL

Part No T1037NL
Manufacturer Pulse
Catalog Pulse Transformers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pulse
Category Transformers
Family Pulse Transformers
Win Source Part Number 195207-T1037NL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian T1037NL CAD Model

Description

The Pulse T1037NL is a high-performance, lead-free isolation transformer designed for a wide range of networking and telecommunications applications. It provides robust galvanic isolation, effectively reducing common-mode noise and protecting sensitive circuitry from voltage surges and ground loops.

Applications:

  • Ethernet interfaces (10/100/1000 Base-T)
  • Networking equipment (routers, switches, hubs)
  • Telecommunications equipment
  • Industrial control systems
  • Power over Ethernet (PoE) applications

Features:

  • High isolation voltage (typically 1500 Vrms or higher)
  • Excellent common-mode rejection ratio (CMRR)
  • Low insertion loss
  • Lead-free construction (RoHS compliant)
  • Surface mount technology (SMT) compatible
  • Compact size for space-constrained applications

Benefits:

  • Improved Signal Integrity: Galvanic isolation minimizes noise and interference, resulting in cleaner and more reliable data transmission.
  • Enhanced Circuit Protection: Protects sensitive components from voltage spikes and ground loops, increasing system reliability and preventing damage.
  • Optimized Network Performance: Reduces common-mode noise, contributing to a more stable and efficient network environment.
  • Environmentally Friendly: Lead-free construction meets RoHS compliance requirements.
  • Easy Integration: Surface mount package simplifies the assembly process and reduces manufacturing costs.
  • Space-Efficient Design: Compact size allows for use in densely populated circuit boards.

Additional Details:

The T1037NL is often used in Ethernet applications where isolation is crucial for compliance with safety standards and for preventing ground loops. The 'NL' suffix indicates that the component is lead-free, adhering to environmental regulations. The transformer's internal design minimizes leakage inductance and maximizes common-mode noise rejection, ensuring optimal performance in high-speed data transmission systems.

Electrical specifications include impedance matching, insertion loss across the frequency band of interest, return loss, and common-mode rejection. Detailed electrical characteristics and performance curves can be found in the manufacturer's datasheet.

You May Also Be Interested in

Hanrun
1.5kV 100/1000 Base-T SMD-24P,15.1x7.1mm Pulse Transformers RoHS
Lowest to $2.0374
LINK-PP
1.5kV 1CT:1 1000Base-T SMD,17.7x15.8mm Pulse Transformers RoHS
Lowest to $2.3459
Halo Electronics Inc
ISO MOD 10/100 X-TEMP 16P SMD
Need more? Email Us
FPE
LAN Transformer 1:1 Surface Mount
Lowest to $1.4553
Pulse
1.5kV 1CT:1CT 10/100 Base-T SMD,15.2x13.7mm Pulse Transformers RoHS
Lowest to $1.1642
Wurth Electronics Inc
LAN TRANSFORMER 10GBIT
Lowest to $17.4627
Halo Electronics Inc
ISO MOD T3 1:2C 6P SMD
Need more? Email Us
Halo Electronics Inc
ISO MOD 1G POE 0.35A X-TEMP 24P
Need more? Email Us
Halo Electronics Inc
ISO MOD 1G 24P SMD T/R
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess