EN
  • EN
  • DE

PE-68866T

Part No PE-68866T
Manufacturer Pulse
Catalog Pulse Transformers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Transformers
Family Pulse Transformers
Manufacturer Pulse
Win Source Part Number 346596-PE-68866T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PE-68866T CAD Model

Description

The PE-68866T is a LAN transformer module from Pulse Electronics, designed for Ethernet applications that demand reliable performance over an extended temperature range. This component provides electrical isolation and common mode noise rejection, both critical for maintaining signal integrity in networked environments, particularly those exposed to temperature variations. Its robust design ensures optimal performance in demanding operating conditions.

Applications

  • 10/100/1000 Base-T Ethernet
  • Industrial Ethernet Applications
  • Outdoor Networking Equipment
  • Network Interface Cards (NICs) for harsh environments
  • Embedded systems with Ethernet connectivity operating in wide temperature ranges

Features

  • Designed for 10/100/1000 Base-T Ethernet applications
  • Extended Temperature Range
  • Excellent common mode noise rejection
  • High isolation voltage
  • Compact design
  • RoHS Compliant

Benefits

  • Reliable Data Transmission: The PE-68866T ensures consistent signal integrity across a broad temperature spectrum, reducing the potential for data errors and promoting stable network performance.
  • Enhanced System Protection: Its high isolation voltage offers protection against voltage spikes and ground loops, thereby enhancing the robustness and reliability of connected devices and systems.
  • Minimized Noise Interference: Effective common mode noise rejection reduces electromagnetic interference, leading to cleaner, more accurate data transmission, even in noisy electrical environments.
  • Streamlined Integration: The component's compact design facilitates easy integration onto printed circuit boards, even in space-constrained applications.
  • Optimized for Harsh Environments: With its extended temperature range, this module is ideally suited for industrial applications and outdoor deployments where temperature control is limited or non-existent.

Additional Details

The PE-68866T provides essential impedance matching for Ethernet PHY transceivers, optimizing signal transmission and minimizing signal reflections. Its construction incorporates robust core materials and a meticulously engineered winding configuration designed to maintain consistent performance under varying temperature conditions. Electrical characteristics such as insertion loss, return loss, and isolation voltage are carefully controlled to meet Ethernet standards and ensure reliable operation. The design is optimized to minimize electromagnetic interference (EMI), which is crucial in maintaining signal integrity in electrically noisy environments.

This component provides crucial galvanic isolation between the Ethernet PHY and the network cable, preventing ground loops and safeguarding sensitive circuits from potentially damaging voltage transients. The PE-68866T's robust performance, compact size, and extended temperature range make it an excellent choice for a wide variety of demanding networking applications, including industrial automation systems, outdoor wireless access points, and other applications where reliability and resilience are essential.

You May Also Be Interested in

Halo Electronics Inc
ISO MOD T3 1:2C 6P SMD
Need more? Email Us
ice Components, Ins.
THT GATE DRIVE TRANSFORMER
Need more? Email Us
Wurth Electronics Inc
PULSE XFMR 1:1 300UH
Lowest to $6.6941
LINK-PP
1.5kV 1CT:1 1000Base-T SMD,17.7x15.8mm Pulse Transformers RoHS
Lowest to $2.3459
Halo Electronics Inc
ISO MOD 10/100 X-TEMP 16P SMD
Need more? Email Us
Hanrun
1.5kV 100/1000 Base-T SMD-24P,15.1x7.1mm Pulse Transformers RoHS
Lowest to $2.0374
Welwyn Components Limited
PULSE XFMR 1:1:1 980UH
Need more? Email Us
Halo Electronics Inc
ISO MOD 10/100 SHOCK/VIB X-TEMP
Need more? Email Us
ice Components, Ins.
THT GATE DRIVE TRANSFORMER
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess