Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Type Fanout Buffer (Distribution)
Number of Circuits 1
Differential - Input and Output Yes/Yes
Input ECL, PECL
Output ECL, PECL
Maximum Input Frequency 3GHz
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 143770-MC10EP11DG
Ultra Librarian 3D Model Ultra Librarian MC10EP11DG CAD Model

Description

ON Semiconductor MC10EP11DG: High-Performance ECL Differential Receiver/Driver

The MC10EP11DG is a versatile and high-speed differential receiver/driver designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This integrated circuit is part of the 10EP series, which is known for its exceptional performance in ECL (Emitter Coupled Logic) systems. The MC10EP11DG is housed in an 8-pin SOIC package, making it a compact solution for space-constrained applications.

Key Features:

  • High-Speed Performance: The device is capable of handling very high data rates, making it suitable for applications requiring fast signal processing and timing precision.
  • Differential Design: It features a differential design that enables it to suppress common-mode noise, thus enhancing signal integrity and reducing the risk of data corruption in noisy environments.
  • Power Supply: The MC10EP11DG operates with a single 3.3V power supply, which is ideal for low-power applications and helps in reducing overall system power consumption.
  • Output Options: The device offers both differential ECL outputs and a single-ended TTL/CMOS output, providing flexibility in interfacing with different logic families.
  • Temperature Range: It is designed to operate over the industrial temperature range of -40°C to +85°C, ensuring reliability and performance under varying environmental conditions.

Applications:

The MC10EP11DG is well-suited for a wide range of applications, including:

  • High-speed data transmission systems
  • Clock distribution networks
  • Telecommunications equipment
  • Test and measurement devices
  • Automated test equipment (ATE)

Quality and Reliability:

ON Semiconductor is committed to providing high-quality products that meet the stringent requirements of the electronics industry. The MC10EP11DG is manufactured under rigorous standards to ensure it meets the reliability expectations of its customers. With its robust design and ON Semiconductor's reputation for quality, the MC10EP11DG is an excellent choice for designers looking to incorporate a reliable differential receiver/driver into their high-speed digital systems.

You May Also Be Interested in

Texas Instruments
IC CLK BUFFER 2:2 75MHZ 8USMD / Clock Fanout Buffer 2-OUT 2-IN 1:2 8-Pin Micro SMD T/R
Need more? Email Us
ECAD model for LMH2180TM/NOPB
Renesas Electronics America
IC CLK MULTPLX 2:1 250MHZ 8TSSOP / Clock Multiplexer IC 2:1 250 MHz 8-TSSOP (0.173", 4.40mm Width)
Lowest to €7.5698
ECAD model for 83052AGILF
Microchip Technology
IC CLK BUFFER 1:2 150MHZ 6DFN / Clock Fanout Buffer (Distribution) IC 1:2 150 MHz 6-UFDFN Exposed Pad
Lowest to €5.4070
ECAD model for PL133-27GI
ON Semiconductor
IC CLK BUFFER 2:6 700MHZ 28PLCC
Need more? Email Us
ECAD model for MC100E211FNG
ON Semiconductor
IC CLK BUFFER 1:2 3GHZ 8SOIC
Lowest to €9.6268
ECAD model for MC100EP11DR2G
ON Semiconductor
IC CLK BUFFER 1:21 400MHZ 52QFN / Clock Fanout Buffer (Distribution), Data IC 1:21 400 MHz 52-VFQFN Exposed Pad
Lowest to €22.5797
ECAD model for NB3N121KMNG
NXP / Nexperia
IC CLK BUFFER 2:10 150MHZ 32LQFP / Clock Fanout Buffer (Distribution), Divider, Multiplexer IC 2:10 150 MHz 32-LQFP
Need more? Email Us
ECAD model for PCK946BD,151
NXP / Nexperia
IC CLK BUFFER 2:5 1GHZ 20TSSOP / Clock Fanout Buffer (Distribution), Multiplexer IC 2:5 1 GHz 20-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
ECAD model for PCKEL14PW,118
ON Semiconductor
IC CLK BUFFER 2:15 1.5GHZ 52LQFP
Lowest to €5.4707
ECAD model for MC100LVE222FAR2

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.5289
ECAD model for FT2232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €23.6742
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.0479
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.7239
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0948
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ €4.1032 €61.5487
35+ €3.3667 €117.8341
55+ €3.2622 €179.4192
75+ €3.1565 €236.7349
97+ €3.0507 €295.9151
129+ €2.7359 €352.9342
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 22,000 pieces
MOQ: 15 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention