Products specifications Report Issue?

Categories Transformers
Manufacturer Pulse Electronics Network
Packaging Tube
Transformer Type LAN 1000 Base-T
Mounting Style SMD
Parts Dimension 1.100" L x 0.297" W (27.94mm x 7.54mm)
Height - Seated (Maximum) 0.341" (8.66mm)
Temperature Range - Operating -40°C ~ 85°C
Weight 0.06 oz (1.71g)
Manufacturer Pack Quantity 15
MSL Level 1 (Unlimited)
Win Source Part Number 1182662-HX5020NL
Manufacturer Homepage www.pulseeng.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HX5020NL CAD Model

Description

The HX5020NL is a high-performance pulse transformer manufactured by Pulse Electronics. This transformer is designed for use in various isolated power and signal applications, offering excellent electrical characteristics and reliability. It is commonly used in Ethernet and other communication interfaces to provide galvanic isolation and signal coupling.

Applications

  • Ethernet interfaces (10/100/1000 Base-T)
  • Power over Ethernet (PoE) applications
  • Isolated power supplies
  • Data communication equipment
  • Industrial control systems
  • Telecommunication equipment

Features

  • High Isolation Voltage: Provides excellent galvanic isolation between primary and secondary sides.
  • Low Leakage Inductance: Minimizes signal distortion and improves performance.
  • Optimized for Ethernet: Designed to meet the requirements of Ethernet standards.
  • Surface Mount Package: Facilitates easy assembly on printed circuit boards.
  • Wide Operating Temperature Range: Suitable for use in various environmental conditions.
  • RoHS Compliant: Meets environmental standards.

Benefits

  • Improved System Reliability: Galvanic isolation protects sensitive circuitry from voltage spikes and ground loops.
  • Enhanced Signal Integrity: Low leakage inductance ensures accurate signal transmission.
  • Simplified Design: Integrated solution reduces component count and simplifies board layout.
  • Increased Safety: High isolation voltage enhances safety in power applications.
  • Compliance with Standards: Meets industry standards for Ethernet and other communication protocols.

Additional Details

The HX5020NL is typically used in conjunction with Ethernet PHY transceivers to provide the necessary isolation and signal coupling for network communication. The transformer is designed to meet the requirements of various Ethernet standards, including 10Base-T, 100Base-TX, and 1000Base-T. It features a compact surface mount package for easy assembly. The operating temperature range typically spans from -40°C to +85°C. Pulse Electronics is a leading provider of electronic components, including transformers, inductors, and connectors. The HX5020NL offers a reliable and cost-effective solution for isolated power and signal applications.

You May Also Be Interested in

Pulse
PULSE XFMR 1:1 1.2MH
Lowest to $0.8316
ECAD model for PA0184NL
Pulse
TRANSFMR AUI ETHERNET LAN 16SOIC
Need more? Email Us
ECAD model for PE-65728
Pulse
XFRMR 1:1/1.26 / 1:2CT 1.2/1.2MH
Lowest to $3.6389
ECAD model for PE-68826NL
Pulse
MILITARY/AEROSPACE PRODUCTS | XFMR MODULE SNGL 1GB SMT PBC / Telecom Transformer 1:1 24 Terminal Gull Wing SMD
Lowest to $29.1632
ECAD model for 1000B-5002X
Bourns Inc.
PULSE XFMR 1CT:1CT 350UH
Lowest to $29.5455
ECAD model for SM51108PEL
Pulse
TRANSFORMER
Need more? Email Us
ECAD model for P0881NLT
Pulse
XFRMR 3.3V 7W 253UH POE EP10 SMD
Lowest to $1.0861
ECAD model for PA1133NLT
Pulse
XFRMR 1CT:1CT/1CT:3CT:1 T/H
Need more? Email Us
ECAD model for PE-64950NL
Pulse
PULSE XFMR 2:1:1 1200UH
Lowest to $2.9338
ECAD model for PA0297NLT

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9938 $50.8946
41+ $2.4565 $100.7165
64+ $2.3797 $152.3008
87+ $2.3030 $200.3610
113+ $2.2262 $251.5606
151+ $1.9959 $301.3809
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,680 pieces
MOQ: 17 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention