EN
  • EN
  • DE

LTC1154CN8#PBF

Part No LTC1154CN8#PBF
Manufacturer Linear Technology
Catalog PMIC - Gate Drivers
Description IC MOSFET DRIVER HIGH-SIDE 8-DIP / Driver 0.1V 1-OUT High Side Inv Automotive 8-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Driven Configuration High-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel MOSFET
Operating Supply Voltage 4.5 V ~ 18 V
Logic Voltage - VIL, VIH 0.8V, 2V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 781776-LTC1154CN8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1154
Introduction Date January 11, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1154CN8#PBF CAD Model

Description

LTC1154CN8#PBF - High-Side Micropower MOSFET Driver

The LTC1154CN8#PBF is a high-side gate driver specifically designed to operate as a micropower controller for use with an N-channel MOSFET. Manufactured by Linear Technology, this driver is an integral component for various applications where electronic switching of high current loads is required. The device ensures efficient operation with low power consumption, making it an excellent choice for battery-powered and energy-sensitive systems.

This high-side driver is housed in an 8-pin PDIP package, offering a robust and reliable solution for driving MOSFETs in a range of applications, including but not limited to power management, solenoid/relay drivers, and as a switch for power distribution systems. The LTC1154CN8#PBF is designed to work with supply voltages ranging from 8V to 48V, providing a wide operating range suitable for diverse industrial and commercial environments.

One of the standout features of the LTC1154CN8#PBF is its micropower operation. It boasts a very low quiescent current, which is a critical parameter for maintaining battery life in portable devices. Additionally, the device offers a high peak output current capability, which ensures that the connected MOSFET is switched efficiently and with minimal delay.

The LTC1154CN8#PBF also includes built-in protection features such as automatic shutdown in the event of an over-current condition, which helps prevent damage to the MOSFET and the load. Moreover, it incorporates charge pump circuitry that provides the necessary gate voltage to fully enhance an N-channel MOSFET without requiring an external power supply, thus simplifying the design and reducing component count.

Its robust design also includes an undervoltage lockout, which ensures that the driver operates only when the supply voltage is within the specified range, thereby providing additional safety and reliability to the end system. The LTC1154CN8#PBF is designed to be interfaced easily with logic-level signals, making it a versatile choice for integration into a wide array of circuit designs.

In summary, the LTC1154CN8#PBF from Linear Technology is a high-quality, high-side MOSFET driver that offers micropower consumption, robust performance, and protection features. It is an excellent choice for designers looking for a reliable solution to drive high current loads with minimal power loss.

You May Also Be Interested in

Texas Instruments
IC ISOLATION / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $2.4216
Monolithic Power Systems Inc.
100V, 2.5A, HIGH-FREQUENCY, HALF / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $2.7406
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Lowest to $12.5150
Infineon Technologies
IC GATE DRVR HIGH-SIDE 8SOIC / High-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $96.5250
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $1.6480
Analog Devices Inc.
FAST 150V PROTECTED HI SIDE NMOS / High-Side Gate Driver IC Non-Inverting 16-MSOP-EP
Need more? Email Us
Infineon Technologies
LEVEL SHIFT SOI
Lowest to $1.3830
Rohm Semiconductor
IC GATE DRVR HIGH-SIDE HVSOF5
Need more? Email Us
ON Semiconductor
IC GATE DRVR LOW-SIDE 8MSOP
Lowest to $58.2103

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess